QTC METRIC GEARS Commercial & Precision Worms (metric) KKWG3-R2

Description
Module 3, 2 Start Right Handed Ground Steel Worm Shaft
Request a Quote
Description
Module 3, 2 Start Right Handed Ground Steel Worm Shaft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3, 2-start right-handed ground steel worm shaft with a lead angle of 8°58', axial length of 300 mm, shaft length of 55 mm, neck length of 30 mm, face width of 60 mm, pitch diameter of 38 mm, outside diameter of 44 mm, neck diameter of 30 mm, shaft diameter of 40.2 mm, and weight of 2.66 kg. Precision grade KHK W 001 grade 2, made from SCM440 with induction-hardened tooth surfaces at 50~60 HRC.

Datasheet Summary
Powered by GS/AI

Module 3, 2-start right-handed ground steel worm shaft with a lead angle of 8°58', axial length of 300 mm, shaft length of 55 mm, neck length of 30 mm, face width of 60 mm, pitch diameter of 38 mm, outside diameter of 44 mm, neck diameter of 30 mm, shaft diameter of 40.2 mm, and weight of 2.66 kg. Precision grade KHK W 001 grade 2, made from SCM440 with induction-hardened tooth surfaces at 50~60 HRC.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KKWG3-R2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KKWG3-R2
Commercial & Precision Worms (metric) KKWG3-R2
Module 3, 2 Start Right Handed Ground Steel Worm Shaft

Module 3, 2 Start Right Handed Ground Steel Worm Shaft

Supplier's Site Datasheet
Module 3, 2 Start Right Handed Ground Steel Worm Shaft - KKWG3-R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 2 Start Right Handed Ground Steel Worm Shaft
KKWG3-R2
Module 3, 2 Start Right Handed Ground Steel Worm Shaft KKWG3-R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKWG3-R2 KKWG3-R2
Product Name Commercial & Precision Worms (metric) Module 3, 2 Start Right Handed Ground Steel Worm Shaft
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 44 mm (1.73 inch)
Face Width 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 75 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 75
Design English
View Details