QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP056002GUP

Description
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Description
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKSP056002GUP is a metric spiral bevel gear manufactured by QTC METRIC GEARS. It features a precision grade of JIS B 1704: 1978 grade 0, ensuring high accuracy in applications. The gear has a pressure angle of 20° and a helix angle of 35°, which contribute to its efficient performance in transmitting motion and torque. Constructed from SCM415 alloy steel, the gear undergoes a carburizing heat treatment process, resulting in a tooth hardness of 60 to 63 HRC, suitable for demanding applications. This gear is designed to produce axial thrust forces, which should be considered in the design of the overall system. The allowable torque is calculated based on specific usage conditions, making it essential for engineers to evaluate their application requirements. The KKSP056002GUP is suitable for applications requiring reliable and precise gear performance.

Datasheet Summary
Powered by GS/AI

The KKSP056002GUP is a metric spiral bevel gear manufactured by QTC METRIC GEARS. It features a precision grade of JIS B 1704: 1978 grade 0, ensuring high accuracy in applications. The gear has a pressure angle of 20° and a helix angle of 35°, which contribute to its efficient performance in transmitting motion and torque. Constructed from SCM415 alloy steel, the gear undergoes a carburizing heat treatment process, resulting in a tooth hardness of 60 to 63 HRC, suitable for demanding applications. This gear is designed to produce axial thrust forces, which should be considered in the design of the overall system. The allowable torque is calculated based on specific usage conditions, making it essential for engineers to evaluate their application requirements. The KKSP056002GUP is suitable for applications requiring reliable and precise gear performance.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP056002GUP - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP056002GUP
Spiral Bevel Gears (metric) KKSP056002GUP
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP056002GUP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP056002GUP
Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore KKSP056002GUP
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP056002GUP KKSP056002GUP
Product Name Spiral Bevel Gears (metric) Nissei Module 2, 14 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 28 mm (1.1 inch) 28 mm (1.1 inch)
Face Width 10 mm (0.3937 inch) 10 mm (0.3937 inch)
Overall Width 13 mm (0.5118 inch) 13 mm (0.5118 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-45R3E40, Module 445 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details
Module 2, 48 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20048A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Spur Gears - 1827956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details