QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-90RJ45

Description
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Request a Quote Datasheet
Description
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-90RJ45 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-90RJ45
Commercial & Precision Helical Gears (metric) KKHG2-90RJ45
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore

Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore

Supplier's Site Datasheet
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore - KKHG2-90RJ45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
KKHG2-90RJ45
Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore KKHG2-90RJ45
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-90RJ45 KKHG2-90RJ45
Product Name Commercial & Precision Helical Gears (metric) Module 2, 90 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 90 90
Design Metric
Pressure Angle 20° 20°
PD 180 mm (7.09 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 2, 40 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK20040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details