QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP1411.5GUP

Description
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet
Description
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP1411.5GUP - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP1411.5GUP
Spiral Bevel Gears (metric) KKSP1411.5GUP
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP1411.5GUP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP1411.5GUP
Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore KKSP1411.5GUP
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP1411.5GUP KKSP1411.5GUP
Product Name Spiral Bevel Gears (metric) Nissei Module 4.25, 22 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 93.5 mm (3.68 inch) 93.5 mm (3.68 inch)
Face Width 28 mm (1.1 inch) 28 mm (1.1 inch)
Overall Width 36 mm (1.42 inch) 36 mm (1.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 10
Design Metric
View Details
KHK MMSGQ2-20LJ15, Module 2, 20 Tooth, Left Hand, Ground Spiral Miter Gear - mmsgq2-20lj15 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 20
Design Metric
View Details
Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details