KKTSCP10-30 is a tapered spur gear with a circular pitch of 10 mm (3.1831 module), 30 teeth, and a standard full-depth tooth profile at a 20° pressure angle. It is made of SCM440 alloy steel with thermal refining only, yielding a tooth hardness of 225~285 HB. The gear has an outer diameter of 95.49 mm, an inner bore diameter of 56.2 mm, a face width of 30 mm, and a total length of 75 mm. The reference position to the mounting surface is 21 mm, with a backlash range of 0~0.12 mm. It has an allowable bending strength of 95.49 N·m and surface durability of 19.2 kgf·m, with an estimated weight of 2.58 kg.
Circular Pitch 10, 30 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP10-30 | KKTSCP10-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10, 30 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |