Nissei KKSP series ground spiral bevel gears are precision-machined alloy steel components with a 20° pressure angle and 35° helix angle, meeting JIS B 1704:1978 Grade 0 specifications. Made of SCM415 (or SCM420 for modules 3.5 and larger), they undergo carburizing with masked bores and hubs, achieving tooth hardness of 60-63 HRC or 80-83 HRA for modules 2 and 2.5. The KKSP0481.5GU variant has a 16-tooth pinion with a 32-tooth gear, module 2, right-hand spiral, pitch diameter of 32 mm, face width of 17.5 mm, bore diameter of 13 mm, and a machinable maximum bore of 10 mm. It has a mounting distance of 31 mm, keyway of 4 × 1.8 mm, allowable gear backlash of 0-0.05 mm, and weighs 2.02 kg. Secondary operations are not permitted due to the carburizing process. Axial thrust forces are generated during operation.
Nissei Module 2, 16 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gearwith Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP0481.5GUP | KKSP0481.5GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 2, 16 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gearwith Plain Bore |
| Design | Metric | Metric |
| PD | 32 mm (1.26 inch) | 32 mm (1.26 inch) |
| Face Width | 9 mm (0.3543 inch) | 9 mm (0.3543 inch) |
| Overall Width | 14.5 mm (0.5709 inch) | 14.5 mm (0.5709 inch) |