QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-26RJ20

Description
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore
Request a Quote
Description
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 26 teeth, right-hand helix, 20 mm bore, and 16 mm hub width, designed for high-precision applications with JIS grade N6 accuracy and 50-60 HRC tooth hardness, machined from SCM440 steel with induction-hardened surfaces. The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, and a total length of 41 mm. Backlash is specified between 0.12 and 0.22 mm, with an allowable bending strength of 287 N·m and surface durability of 268 kgf·m. Axial thrust forces are generated during operation.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 26 teeth, right-hand helix, 20 mm bore, and 16 mm hub width, designed for high-precision applications with JIS grade N6 accuracy and 50-60 HRC tooth hardness, machined from SCM440 steel with induction-hardened surfaces. The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, and a total length of 41 mm. Backlash is specified between 0.12 and 0.22 mm, with an allowable bending strength of 287 N·m and surface durability of 268 kgf·m. Axial thrust forces are generated during operation.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-26RJ20 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-26RJ20
Commercial & Precision Helical Gears (metric) KKHG3-26RJ20
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore

Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore - KKHG3-26RJ20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore
KKHG3-26RJ20
Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore KKHG3-26RJ20
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-26RJ20 KKHG3-26RJ20
Product Name Commercial & Precision Helical Gears (metric) Module 3, 26 Tooth, Right Hand Ground Helical Gear with Finished 20mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 26 26
Design Metric
Pressure Angle 20° 20°
PD 78 mm (3.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.4, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details