KKTSCP5-25 is a circular pitch 5 tapered spur gear with 25 teeth, standard full depth teeth, a 20° pressure angle, and made of SCM440 material with thermal refining for a tooth hardness of 225~285HB. It has a hub diameter of 55.6mm, an outside diameter of 31.83mm, a face width of 10mm, a total length of 125mm, and a reference position adjustment range of 0~0.11mm. The gear weighs 0.25kg and has a bending strength of 14.0N·m and surface durability torque of 5.67kg·m.
Circular Pitch 5, 25 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP5-25 | KKTSCP5-25 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5, 25 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |