QTC METRIC GEARS Commercial & Precision Worms (metric) KKWGDL2-R1

Description
Module 2, 1 Start Right Handed Ground Steel Duplex Worm
Request a Quote Datasheet
Description
Module 2, 1 Start Right Handed Ground Steel Duplex Worm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KKWGDL2-R1 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KKWGDL2-R1
Commercial & Precision Worms (metric) KKWGDL2-R1
Module 2, 1 Start Right Handed Ground Steel Duplex Worm

Module 2, 1 Start Right Handed Ground Steel Duplex Worm

Supplier's Site Datasheet
Module 2, 1 Start Right Handed Ground Steel Duplex Worm - KKWGDL2-R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 1 Start Right Handed Ground Steel Duplex Worm
KKWGDL2-R1
Module 2, 1 Start Right Handed Ground Steel Duplex Worm KKWGDL2-R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKWGDL2-R1 KKWGDL2-R1
Product Name Commercial & Precision Worms (metric) Module 2, 1 Start Right Handed Ground Steel Duplex Worm
Design Metric
Pressure Angle 20° 17.5 °
Material Steel Ground Steel / Commercial
OD 35 mm (1.38 inch)
Face Width 36 mm (1.42 inch) 36 mm (1.42 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
24:1 Gear Ratio, 96 Teeth, Worm Gear - A 1B 6-Z48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 96
Pressure Angle 25°
View Details
Mitre & Bevel Gears - 1827994 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Thermoplastic Polymer
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details