KKWG4-R1 is a module 4, 1-start, right-handed ground steel worm shaft with axial lead angle of 5°43', total length of 360 mm, shaft length of 70 mm, neck length of 32.5 mm, face width of 75 mm, pitch diameter of 80 mm, outside diameter of 96 mm, neck diameter of 58 mm, shaft diameter of 90.4 mm, and weight of 3.85 kg. It is made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC and meets KHK W 001 grade 2 precision. The shaft is designed for use with KAGF4-series worm wheels and produces axial thrust forces during operation.
Module 4, 1 Start Right Handed Ground Steel Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWG4-R1 | KKWG4-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 4, 1 Start Right Handed Ground Steel Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 48 mm (1.89 inch) | |
| Face Width | 75 mm (2.95 inch) | 75 mm (2.95 inch) |