KKS5-30 is a thermal refined spur gear with a module of 5, 30 teeth, and an SCM440 alloy steel construction, featuring a black oxide coating and JIS grade N8 precision. It has a bore diameter of 120 mm, pitch diameter of 150 mm, face width of 160 mm, and an overall length of 75 mm. The gear supports a bending strength of 2170 N·m (221 kgf·m) and a surface durability of 779 N·m (79.4 kgf·m), with a backlash tolerance of 0.20 to 0.44 mm and a weight of 8.87 kg. Tooth hardness ranges from 225 to 352 HB, and the pressure angle is 20°.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KKS5-30 |
| Product Name | Module 5, 30 Tooth Heat-Treated SCM440 Alloy Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Alloy Steel |