QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-35LJ30

Description
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote
Description
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 35 teeth, left-hand helix, and a 30 mm bore, featuring JIS grade N6 precision, 50-60 HRC tooth surface hardness, and induction-hardened SCM440 steel construction with a helix angle of 21°30'. The gear has a pitch diameter of 80 mm, outside diameter of 105 mm, face width of 25 mm, and total length of 41 mm. Theoretical backlash ranges from 0.14 to 0.24 mm, with an allowable torque of 498 N·m for bending strength and 50.7 N·m for surface durability. Secondary operations on the tooth area are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 35 teeth, left-hand helix, and a 30 mm bore, featuring JIS grade N6 precision, 50-60 HRC tooth surface hardness, and induction-hardened SCM440 steel construction with a helix angle of 21°30'. The gear has a pitch diameter of 80 mm, outside diameter of 105 mm, face width of 25 mm, and total length of 41 mm. Theoretical backlash ranges from 0.14 to 0.24 mm, with an allowable torque of 498 N·m for bending strength and 50.7 N·m for surface durability. Secondary operations on the tooth area are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-35LJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-35LJ30
Commercial & Precision Helical Gears (metric) KKHG3-35LJ30
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore - KKHG3-35LJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
KKHG3-35LJ30
Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore KKHG3-35LJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-35LJ30 KKHG3-35LJ30
Product Name Commercial & Precision Helical Gears (metric) Module 3, 35 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 35 35
Design Metric
Pressure Angle 20° 20°
PD 105 mm (4.13 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK KHG1.5-90RJ20, Module 1.5, 90 Tooth, Right Hand, Ground Helical Gears - khg1-5-90rj20 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 90
Design Metric
View Details
24 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details