QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP1051.5GUP

Description
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Description
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore, catalog number KKSP1051.5GUP, is designed for applications requiring precise power transmission between intersecting shafts. This gear features a module of 3.5 and a left-hand spiral design, which allows for efficient torque transfer while producing axial thrust forces. The gear is constructed from SCM415 alloy steel and undergoes carburizing heat treatment, resulting in a tooth hardness of 60 to 63 HRC, ensuring durability and wear resistance. The gear's specifications include a pitch diameter of 74 mm and a face width of 21 mm, making it suitable for various mechanical systems. It is important to note that proper bearing selection is necessary to accommodate the axial thrust generated during operation. This product is ideal for engineers seeking reliable bevel gears for applications in industries such as robotics, automotive, and machinery.

Datasheet Summary
Powered by GS/AI

The Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore, catalog number KKSP1051.5GUP, is designed for applications requiring precise power transmission between intersecting shafts. This gear features a module of 3.5 and a left-hand spiral design, which allows for efficient torque transfer while producing axial thrust forces. The gear is constructed from SCM415 alloy steel and undergoes carburizing heat treatment, resulting in a tooth hardness of 60 to 63 HRC, ensuring durability and wear resistance. The gear's specifications include a pitch diameter of 74 mm and a face width of 21 mm, making it suitable for various mechanical systems. It is important to note that proper bearing selection is necessary to accommodate the axial thrust generated during operation. This product is ideal for engineers seeking reliable bevel gears for applications in industries such as robotics, automotive, and machinery.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP1051.5GUP - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP1051.5GUP
Spiral Bevel Gears (metric) KKSP1051.5GUP
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP1051.5GUP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP1051.5GUP
Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore KKSP1051.5GUP
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP1051.5GUP KKSP1051.5GUP
Product Name Spiral Bevel Gears (metric) Nissei Module 3.5, 20 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 70 mm (2.76 inch) 70 mm (2.76 inch)
Face Width 21 mm (0.8268 inch) 21 mm (0.8268 inch)
Overall Width 28.5 mm (1.12 inch) 28.5 mm (1.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 1827989 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
PD 1.5 mm (0.0591 inch)
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details