Nissei ground spiral bevel gears with module 2.5, 15 teeth on the pinion, left-hand spiral, and a precision grade of JIS B 1704:1978 grade 0. The gear teeth are Gleason-cut with a 20° pressure angle and 35° helix angle, made from SCM415 material with overall carburizing and tooth hardness of 60~63 HRC. The gear has a pitch diameter of 37.5 mm, face width of 14 mm, outside diameter of 40 mm, bore diameter of 17 mm, hub width of 19.5 mm, and total length of 44 mm. It features a 5 x 2.3 mm keyway, allowable torque of 6.43 kgf·m at 600 rpm, and produces axial thrust forces. Secondary operations are not permitted due to the carburizing process. The part number KKSP075002GUP appears to include an added suffix not explicitly listed, but the series includes a matching variant KKSP075002GU with identical dimensions and specifications.
Nissei Module 2.5, 15 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP075002GUP | KKSP075002GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 2.5, 15 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 37.5 mm (1.48 inch) | 37.5 mm (1.48 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 19.5 mm (0.7677 inch) | 19.5 mm (0.7677 inch) |