Nissei ground spiral bevel gears in the KKSP series, module 3, feature 16 teeth on the pinion and 32 on the gear, a 20° pressure angle, a 35° helix angle, and are made of SCM415 with carburizing heat treatment yielding 60-63 HRC tooth hardness. The gear has a bore diameter of 19 mm, hub diameter of 29 mm, bore length of 21.5 mm, hub width of 31 mm, total length of 53 mm, and mounting distance of 8 mm. It is designed for left-hand spiral direction and has an allowable gear backlash of 0.05-0.10 mm. Secondary operations are prohibited due to the carburized surface. Axial thrust forces are produced. Precision grade is JIS B 1704:1978 Grade 0. The torque rating is 12.5 kgf·m under assumed conditions.
Nissei Module 3, 16 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP096002GUP | KKSP096002GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 3, 16 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 48 mm (1.89 inch) | 48 mm (1.89 inch) |
| Face Width | 18 mm (0.7087 inch) | 18 mm (0.7087 inch) |
| Overall Width | 21.5 mm (0.8465 inch) | 21.5 mm (0.8465 inch) |