KKTSCP10-20 is a circular pitch 10 tapered spur gear with 20 teeth, made of SCM440 material with thermal refining, featuring a 20° pressure angle and standard full-depth teeth. It has a pitch diameter of 63.66 mm, an outside diameter of 72.13 mm, an outside diameter (minor) of 67.93 mm, a face width of 15 mm, a hub diameter of 18 mm, a hub width of 10.5 mm, a total length of 20 mm, and a reference position offset of 0.16 mm. The gear has a bending strength of 9150 N·m, a surface durability of 191 N·m, and weighs 6.92 kg.
Circular Pitch 10, 20 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP10-20 | KKTSCP10-20 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 10, 20 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |