Module 6, 1-start right-hand ground steel worm shaft with 5°43' lead angle, W6 profile, 175 mm shaft length on the worm end, 160 mm shaft length on the gear end, 50 mm pitch diameter, 60 mm outside diameter, 44 mm neck diameter, 50.2 mm shaft diameter, and a weight of 8.09 kg. Made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC. Precision grade KHK W 001 grade 2.
Module 6, 1 Start Right Handed Ground Steel Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWG6-R1 | KKWG6-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 6, 1 Start Right Handed Ground Steel Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Material | Steel | Ground Steel / Commercial |
| OD | 72 mm (2.83 inch) | |
| Face Width | 100 mm (3.94 inch) | 100 mm (3.94 inch) |