QTC METRIC GEARS Commercial & Precision Worms (metric) KKWG1.5-R2

Description
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft
Request a Quote Datasheet
Description
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Worms (metric) - KKWG1.5-R2 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Worms (metric)
KKWG1.5-R2
Commercial & Precision Worms (metric) KKWG1.5-R2
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft

Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft

Supplier's Site Datasheet
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft - KKWG1.5-R2 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft
KKWG1.5-R2
Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft KKWG1.5-R2
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKWG1.5-R2 KKWG1.5-R2
Product Name Commercial & Precision Worms (metric) Module 1.5, 2 Start Right Handed Ground Steel Worm Shaft
Design Metric
Pressure Angle 20° 20°
Material Steel Ground Steel / Commercial
OD 28 mm (1.1 inch)
Face Width 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
1:2 Ratio / 0.5 MOD Bevel Gear Set With Mating Pinion ->A 1B 3MYK05040 (Sold Separate ) - A 1B 3MYK05020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Design Metric
Pressure Angle 20°
View Details
KHK AG4-45R3, Module 4, 45 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details