QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG3-40LJ28

Description
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Description
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 40 teeth and left-hand helix, made of SCM440 material with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998). The gear has a 21°30' helix angle, 20° transverse pressure angle, 80 mm hub diameter, 120 mm pitch diameter, 126 mm outside diameter, 25 mm face width, 16 mm hub width, and 41 mm total length. Allowable bending strength is 482 N·m and surface durability is 670 N·m, with a backlash range of 0.14-0.24 mm and weight of 2.69 kg. Axial thrust forces are generated; right and left-hand versions are designed to mesh as a pair but are not interchangeable with KSH type helical gears.

Datasheet Summary
Powered by GS/AI

Module 3 ground helical gear with 40 teeth and left-hand helix, made of SCM440 material with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998). The gear has a 21°30' helix angle, 20° transverse pressure angle, 80 mm hub diameter, 120 mm pitch diameter, 126 mm outside diameter, 25 mm face width, 16 mm hub width, and 41 mm total length. Allowable bending strength is 482 N·m and surface durability is 670 N·m, with a backlash range of 0.14-0.24 mm and weight of 2.69 kg. Axial thrust forces are generated; right and left-hand versions are designed to mesh as a pair but are not interchangeable with KSH type helical gears.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG3-40LJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG3-40LJ28
Commercial & Precision Helical Gears (metric) KKHG3-40LJ28
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore - KKHG3-40LJ28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
KKHG3-40LJ28
Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore KKHG3-40LJ28
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG3-40LJ28 KKHG3-40LJ28
Product Name Commercial & Precision Helical Gears (metric) Module 3, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 120 mm (4.72 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 70 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design English
View Details