The KKSCPG5-25 is a circular pitch 5, 25-tooth hardened ground spur gear made of SCM440 alloy steel, with induction-hardened teeth ranging from 50 to 60 HRC and a black oxide surface treatment. It has a module of 1.5915 mm, a bore diameter of 10 mm, a pitch diameter of 39.79 mm, an outside diameter of 44.37 mm, a face width of 12 mm, and a hub width of 35.6 mm. The gear meets JIS grade N6 precision standards and has a permissible bending torque of 5.98 N·m and surface durability torque of 3.63 N·m, with a backlash of 0.25 mm and a weight of 0.33 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KKSCPG5-25 |
| Product Name | Circular Pitch Module 5, 25 Tooth SCM440 Alloy Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Alloy Steel |