Nissei ground spiral bevel gears in the KKSP series with module 4.5, 19 teeth on the pinion, and 38 teeth on the gear, right-hand spiral, of SCM415 alloy steel with overall carburizing and tooth hardness of 60~63 HRC, have a 40 mm bore, 50 mm mounting distance, and 12 x 3.3 mm keyway. These gears produce axial thrust forces and are not suitable for secondary operations due to the carburizing process. Precision grade is JIS B 1704:1978 Grade 0, with a 20° pressure angle and 35° helix angle. The allowable gear backlash is 0.05~0.10 mm, and weight is 3.80 kg. The part number KKSP172002GUP corresponds to a variant of the KKSP172002GU series with a machinable bore up to 50 mm.
Nissei Module 4.5, 19 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP172002GUP | KKSP172002GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 4.5, 19 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 85.5 mm (3.37 inch) | 85.5 mm (3.37 inch) |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |
| Overall Width | 38 mm (1.5 inch) | 38 mm (1.5 inch) |