QTC METRIC GEARS Spiral Bevel Gears (metric) KKSP119002GUP

Description
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet
Description
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KKSP119002GUP - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KKSP119002GUP
Spiral Bevel Gears (metric) KKSP119002GUP
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore

Supplier's Site Datasheet
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore - KKSP119002GUP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
KKSP119002GUP
Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore KKSP119002GUP
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKSP119002GUP KKSP119002GUP
Product Name Spiral Bevel Gears (metric) Nissei Module 3.5, 17 Tooth Alloy Steel Left Hand Threaded Spiral Bevel Gear with Plain Bore
Design Metric Metric
PD 59.5 mm (2.34 inch) 59.5 mm (2.34 inch)
Face Width 22 mm (0.8661 inch) 22 mm (0.8661 inch)
Overall Width 27.5 mm (1.08 inch) 27.5 mm (1.08 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-60R1E24, Module 560 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-60r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Worm & Pinion Gears - 5216856 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details