KKTSCP5-30 is a circular pitch 5, 30-tooth tapered spur gear made of SCM440 with thermal refining, tooth hardness of 225~285HB, and a 20° pressure angle. It has a module of 1.5915 mm, an outside diameter of 47.75 mm, a hub diameter of 33 mm, a face width of 10.5 mm, and a total length of 30 mm. The reference position is 0~0.11 mm, and the backlash tolerance is 0.37 mm. The gear is precision grade JIS B 1702-1:1996 grade 4 and is designed for use with KSTRCPF or KSTRCPFD tapered racks.
Circular Pitch 5, 30 Tooth Heat Treated Alloy Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKTSCP5-30 | KKTSCP5-30 |
| Product Name | Metal Spur Gears (metric) | Circular Pitch 5, 30 Tooth Heat Treated Alloy Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Hardened | Steel; Hardened; Hardened Alloy Steel |