Nissei KKSP series ground spiral bevel gears, module 4.5, with 32 teeth on the pinion and 162 teeth on the gear, 20° pressure angle, 35° helix angle, made of SCM420 material with overall carburizing and tooth hardness of 60-63 HRC, feature a fatigue-rated allowable torque of 56.5 kgf·m, machinable bore up to 38 mm, and are designed for right-hand spiral direction. Axial thrust forces are produced during operation. Secondary operations are not permitted due to carburizing.
Nissei Module 4.5, 24 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKSP1631.5GUP | KKSP1631.5GUP |
| Product Name | Spiral Bevel Gears (metric) | Nissei Module 4.5, 24 Tooth Alloy Steel Right Hand Threaded Spiral Bevel Gear with Plain Bore |
| Design | Metric | Metric |
| PD | 108 mm (4.25 inch) | 108 mm (4.25 inch) |
| Face Width | 32 mm (1.26 inch) | 32 mm (1.26 inch) |
| Overall Width | 38.5 mm (1.52 inch) | 38.5 mm (1.52 inch) |