QTC METRIC GEARS Helical Racks (metric) KKRHGFD1.5-500RJ

Description
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes
Request a Quote Datasheet
Description
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Helical Racks (metric) - KKRHGFD1.5-500RJ - QTC METRIC GEARS
Hicksville, NY, USA
Helical Racks (metric)
KKRHGFD1.5-500RJ
Helical Racks (metric) KKRHGFD1.5-500RJ
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes

Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes

Supplier's Site
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes - KKRHGFD1.5-500RJ - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes
KKRHGFD1.5-500RJ
Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes KKRHGFD1.5-500RJ
A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”. Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few. Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10. Call us: 516-328-3300

A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack and pinion”.

Gear racks are used in a variety of applications, and it may be necessary to pair them for length. Pairing can be accomplished by having racks with matching machined ends. They can also be modified to contain mounting holes. Racks and pinions are found in lifting and positioning systems where vertical or horizontal linear movement is necessary. They are commonly found in steering systems for vehicles, lathes, packaging machines, depth and height gauges, elevators, gates, stair lifts, and pneumatic actuators, to name a few.

Our inch and metric gear racks are available in steel, stainless steel, aluminum, nylon, and plastic in a variety of finishes and heat treatments, in pitches ranging from 120 to 1/20 and modules from 0.3 to 10.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKRHGFD1.5-500RJ KKRHGFD1.5-500RJ
Product Name Helical Racks (metric) Module 1.5 - 500mm Ground Alloy Steel Right Handed Helical Rack with Mounting Holes
Gear Type Rack Rack
Design Metric
Pressure Angle 20° 20°
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details