QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-80RJ35

Description
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Request a Quote
Description
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 80 teeth, right-hand helix, and a finished 35 mm bore, made from SCM440 with induction-hardened teeth ranging from 50 to 60 HRC, featuring a 21°30′ helix angle and 20° transverse pressure angle, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a pitch diameter of 160 mm, outside diameter of 164 mm, face width of 16 mm, hub width of 13 mm, and total length of 29 mm, with an allowable torque of 799 N·m (81.4 kgf·m) and backlash between 0.14 and 0.24 mm.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 80 teeth, right-hand helix, and a finished 35 mm bore, made from SCM440 with induction-hardened teeth ranging from 50 to 60 HRC, featuring a 21°30′ helix angle and 20° transverse pressure angle, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a pitch diameter of 160 mm, outside diameter of 164 mm, face width of 16 mm, hub width of 13 mm, and total length of 29 mm, with an allowable torque of 799 N·m (81.4 kgf·m) and backlash between 0.14 and 0.24 mm.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-80RJ35 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-80RJ35
Commercial & Precision Helical Gears (metric) KKHG2-80RJ35
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore

Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore - KKHG2-80RJ35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
KKHG2-80RJ35
Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore KKHG2-80RJ35
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-80RJ35 KKHG2-80RJ35
Product Name Commercial & Precision Helical Gears (metric) Module 2, 80 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
PD 160 mm (6.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details