InspectorTools IEQ Chek CO2 (0-10,000ppm), Temp, RH and Pump BA15200002

Description
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software. Bacharach’s IEQ Chek™ line offers maximum features, flexibility and functionality for indoor environmental quality monitoring, HVAC measurements, ASHRAE/ANSI compliance, process operations in non-hazardous environments and medical/lab applications. The IEQ Chek™ is an ideal tool for identifying energy saving opportunities in over-ventilated spaces, determining if carbon dioxide (CO2) build-up is due to insufficient ventilation, pinpointing the presence of carbon monoxide generated from vehicles or appliances, and measuring other air contaminants such as formaldehyde or volatile organic compounds found in paints, chemicals or cleaning products.
Description
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software. Bacharach’s IEQ Chek™ line offers maximum features, flexibility and functionality for indoor environmental quality monitoring, HVAC measurements, ASHRAE/ANSI compliance, process operations in non-hazardous environments and medical/lab applications. The IEQ Chek™ is an ideal tool for identifying energy saving opportunities in over-ventilated spaces, determining if carbon dioxide (CO2) build-up is due to insufficient ventilation, pinpointing the presence of carbon monoxide generated from vehicles or appliances, and measuring other air contaminants such as formaldehyde or volatile organic compounds found in paints, chemicals or cleaning products.

Suppliers

Company
Product
Description
Supplier Links
IEQ Chek CO2 (0-10,000ppm), Temp, RH and Pump - BA15200002 - InspectorTools
Ventura, CA, USA
IEQ Chek CO2 (0-10,000ppm), Temp, RH and Pump
BA15200002
IEQ Chek CO2 (0-10,000ppm), Temp, RH and Pump BA15200002
Indoor Environmental Quality Monitor with Multi-Sensor Flexibility Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software. Bacharach’s IEQ Chek™ line offers maximum features, flexibility and functionality for indoor environmental quality monitoring, HVAC measurements, ASHRAE/ANSI compliance, process operations in non-hazardous environments and medical/lab applications. The IEQ Chek™ is an ideal tool for identifying energy saving opportunities in over-ventilated spaces, determining if carbon dioxide (CO2) build-up is due to insufficient ventilation, pinpointing the presence of carbon monoxide generated from vehicles or appliances, and measuring other air contaminants such as formaldehyde or volatile organic compounds found in paints, chemicals or cleaning products.

Indoor Environmental Quality Monitor with Multi-Sensor Flexibility

Bacharach’s IEQ Chek™ is a versatile multi-sensor instrument for measuring, monitoring and recording indoor environments for air quality diagnosis. With its 7-sensor capacity, the new IEQ Chek™ measures temperature, relative humidity, and up to 5 additional plug-and-play ‘smart’ sensors, including carbon dioxide (CO2), carbon monoxide (CO), oxygen (O2), formaldehyde (HCHO), total volatile organic compounds (TVOCs), nitrogen dioxide (NO2), sulfur dioxide (SO2), ammonia (NH3), hydrogen sulfide (H2S) and combustible gases. Available with or without an on-board pump for sampling the air, the IEQ Chek™ has a large multi-line backlit LCD display with simultaneous viewing of all installed sensors, battery life, pump indicator and calibration status. Sophisticated, yet simple to use, the instrument has the capability to record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software.
Bacharach’s IEQ Chek™ line offers maximum features, flexibility and functionality for indoor environmental quality monitoring, HVAC measurements, ASHRAE/ANSI compliance, process operations in non-hazardous environments and medical/lab applications. The IEQ Chek™ is an ideal tool for identifying energy saving opportunities in over-ventilated spaces, determining if carbon dioxide (CO2) build-up is due to insufficient ventilation, pinpointing the presence of carbon monoxide generated from vehicles or appliances, and measuring other air contaminants such as formaldehyde or volatile organic compounds found in paints, chemicals or cleaning products.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA15200002
Product Name IEQ Chek CO2 (0-10,000ppm), Temp, RH and Pump
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
O2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Bulk CO2 Tank Safety - O2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details