Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio
n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
InspectorTools
InspectorTools
Done
Description
Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio
n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio
n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio
n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Kit includes hard carrying case, rubber boot and IrDA printer
Measures: O2, Stack Temperature, Ambient Temperature and CO
Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Gas Types
(0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)