InspectorTools GasAlertClip Extreme3 3-year Carbon Monoxide Detector BWGA36XTM

Description
GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free operation from the day of activation. The GasAlertClip Extreme 3 is highly water-resistant, with an IP-66/67 housing fully-immersible to a depth of 3 ft./1 m. The GasAlertClip Extreme 3 housing includes an integral concussionproof boot, and a heavy-duty, stainless steel, alligator style belt-clip. A large easy-to-read LCD shows detector life remaining, two alarm setpoints, and peak alarm exposures. The detector’s life remaining is displayed in months, then days, then hours. A fullfunction self-test verifi es sensor, circuitry and battery integrity as well as function of the audible, visual and vibrator alarms. Stored data can be transmitted directly via IR link to a cordless infrared printer for immediate printout to a MicroDock II docking station module, or to a personal computer by means of an IR adapter connected to the computer’s USB port. Simply clip the GasAlertClip Extreme 3 to your lapel, pocket, belt or hard-hat for unequaled, cost-effective protectionFeatures Protect Yourself Three years of continuous protection with zero maintenance costs Rugged, IP-66/67 highly water-resistant design Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Built-in concussion-proof boot Records and displays the peak alarm encountered and time elapsed since the exposure occurred Automatically test and store results with BW’s MicroDock II system Event log of ten most recent exposure events downloadable via built-in IR COM port to a printer, computer or MicroDock II docking station module Two alarm levels (Low / High)
Description
GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free operation from the day of activation. The GasAlertClip Extreme 3 is highly water-resistant, with an IP-66/67 housing fully-immersible to a depth of 3 ft./1 m. The GasAlertClip Extreme 3 housing includes an integral concussionproof boot, and a heavy-duty, stainless steel, alligator style belt-clip. A large easy-to-read LCD shows detector life remaining, two alarm setpoints, and peak alarm exposures. The detector’s life remaining is displayed in months, then days, then hours. A fullfunction self-test verifi es sensor, circuitry and battery integrity as well as function of the audible, visual and vibrator alarms. Stored data can be transmitted directly via IR link to a cordless infrared printer for immediate printout to a MicroDock II docking station module, or to a personal computer by means of an IR adapter connected to the computer’s USB port. Simply clip the GasAlertClip Extreme 3 to your lapel, pocket, belt or hard-hat for unequaled, cost-effective protectionFeatures Protect Yourself Three years of continuous protection with zero maintenance costs Rugged, IP-66/67 highly water-resistant design Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Built-in concussion-proof boot Records and displays the peak alarm encountered and time elapsed since the exposure occurred Automatically test and store results with BW’s MicroDock II system Event log of ten most recent exposure events downloadable via built-in IR COM port to a printer, computer or MicroDock II docking station module Two alarm levels (Low / High)

Suppliers

Company
Product
Description
Supplier Links
GasAlertClip Extreme3 3-year Carbon Monoxide Detector - BWGA36XTM - InspectorTools
Ventura, CA, USA
GasAlertClip Extreme3 3-year Carbon Monoxide Detector
BWGA36XTM
GasAlertClip Extreme3 3-year Carbon Monoxide Detector BWGA36XTM
GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free operation from the day of activation. The GasAlertClip Extreme 3 is highly water-resistant, with an IP-66/67 housing fully-immersible to a depth of 3 ft./1 m. The GasAlertClip Extreme 3 housing includes an integral concussionproof boot, and a heavy-duty, stainless steel, alligator style belt-clip. A large easy-to-read LCD shows detector life remaining, two alarm setpoints, and peak alarm exposures. The detector’s life remaining is displayed in months, then days, then hours. A fullfunction self-test verifi es sensor, circuitry and battery integrity as well as function of the audible, visual and vibrator alarms. Stored data can be transmitted directly via IR link to a cordless infrared printer for immediate printout to a MicroDock II docking station module, or to a personal computer by means of an IR adapter connected to the computer’s USB port. Simply clip the GasAlertClip Extreme 3 to your lapel, pocket, belt or hard-hat for unequaled, cost-effective protectionFeatures Protect Yourself Three years of continuous protection with zero maintenance costs Rugged, IP-66/67 highly water-resistant design Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Built-in concussion-proof boot Records and displays the peak alarm encountered and time elapsed since the exposure occurred Automatically test and store results with BW’s MicroDock II system Event log of ten most recent exposure events downloadable via built-in IR COM port to a printer, computer or MicroDock II docking station module Two alarm levels (Low / High)

GasAlertClip Extreme 3 CO 3-Year Gas Detection with Event Logging
Simply press the START/TEST button and the GasAlertClip Extreme 3 is ready to use, providing three years of continuous, maintenance-free operation from the day of activation.
The GasAlertClip Extreme 3 is highly water-resistant, with an IP-66/67 housing fully-immersible to a depth of 3 ft./1 m. The GasAlertClip Extreme 3 housing includes an integral concussionproof boot, and a heavy-duty, stainless steel, alligator style belt-clip. A large easy-to-read LCD shows detector life remaining, two alarm setpoints, and peak alarm exposures.
The detector’s life remaining is displayed in months, then days, then hours. A fullfunction self-test verifi es sensor, circuitry and battery integrity as well as function of the audible, visual and vibrator alarms. Stored data can be transmitted directly via IR link to a cordless infrared printer for immediate printout to a MicroDock II docking station module, or to a personal computer by means of an IR adapter connected to the computer’s USB port. Simply clip the GasAlertClip Extreme 3 to your lapel, pocket, belt or hard-hat for unequaled, cost-effective protectionFeatures
Protect Yourself

  • Three years of continuous protection with zero maintenance costs
  • Rugged, IP-66/67 highly water-resistant design
  • Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status
  • Built-in concussion-proof boot
  • Records and displays the peak alarm encountered and time elapsed since the exposure occurred
  • Automatically test and store results with BW’s MicroDock II system
  • Event log of ten most recent exposure events downloadable via built-in IR COM port to a printer, computer or MicroDock II docking station module
  • Two alarm levels (Low / High)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWGA36XTM
Product Name GasAlertClip Extreme3 3-year Carbon Monoxide Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details