InspectorTools 975V AirMeter w/Velocity FL2666111

Description
The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975 to optimize HVAC ventilation settings for ASHRAE 62 recommendations, actively monitor conditions that promote a productive environment, and quickly and accurately address occupant comfort complaints the first time. The Fluke 975 measures: Temperature Velocity Humidity CO2 CO Use the Fluke 975 AirMeter test tool to: Respond to comfort-related calls from occupants. Verify the operation of building HVAC control systems. Determine whether adequate ventilation exists. Monitor air flow and velocity. Test for dangerous carbon monoxide leaks. Perform duct traversals. Optimize HVAC systems to manage energy costs Features The Fluke 975 offers an unparalleled featureset for HVAC and facilities technicians, helping them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter. Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display One-touch air flow and velocity with available probe* Wet bulb and dew point temperature % of outside air calculation CO2 and CO field calibration feature Self-test function at startup Auto-backlight Automatically compensates for barometric pressure changes Min/Max/Average on all measured and calculated readings Multi-language user interface Metric or standard units
Description
The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975 to optimize HVAC ventilation settings for ASHRAE 62 recommendations, actively monitor conditions that promote a productive environment, and quickly and accurately address occupant comfort complaints the first time. The Fluke 975 measures: Temperature Velocity Humidity CO2 CO Use the Fluke 975 AirMeter test tool to: Respond to comfort-related calls from occupants. Verify the operation of building HVAC control systems. Determine whether adequate ventilation exists. Monitor air flow and velocity. Test for dangerous carbon monoxide leaks. Perform duct traversals. Optimize HVAC systems to manage energy costs Features The Fluke 975 offers an unparalleled featureset for HVAC and facilities technicians, helping them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter. Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display One-touch air flow and velocity with available probe* Wet bulb and dew point temperature % of outside air calculation CO2 and CO field calibration feature Self-test function at startup Auto-backlight Automatically compensates for barometric pressure changes Min/Max/Average on all measured and calculated readings Multi-language user interface Metric or standard units

Suppliers

Company
Product
Description
Supplier Links
975V AirMeter w/Velocity - FL2666111 - InspectorTools
Ventura, CA, USA
975V AirMeter w/Velocity
FL2666111
975V AirMeter w/Velocity FL2666111
The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975 to optimize HVAC ventilation settings for ASHRAE 62 recommendations, actively monitor conditions that promote a productive environment, and quickly and accurately address occupant comfort complaints the first time. The Fluke 975 measures: Temperature Velocity Humidity CO2 CO Use the Fluke 975 AirMeter test tool to: Respond to comfort-related calls from occupants. Verify the operation of building HVAC control systems. Determine whether adequate ventilation exists. Monitor air flow and velocity. Test for dangerous carbon monoxide leaks. Perform duct traversals. Optimize HVAC systems to manage energy costs Features The Fluke 975 offers an unparalleled featureset for HVAC and facilities technicians, helping them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter. Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display One-touch air flow and velocity with available probe* Wet bulb and dew point temperature % of outside air calculation CO2 and CO field calibration feature Self-test function at startup Auto-backlight Automatically compensates for barometric pressure changes Min/Max/Average on all measured and calculated readings Multi-language user interface Metric or standard units

The Fluke 975 AirMeter test tool raises indoor air monitoring to the next level by combining five powerful tools in one, rugged and easy-to-use handheld device. Use the Fluke 975 to optimize HVAC ventilation settings for ASHRAE 62 recommendations, actively monitor conditions that promote a productive environment, and quickly and accurately address occupant comfort complaints the first time.
The Fluke 975 measures:

  • Temperature
  • Velocity
  • Humidity
  • CO2
  • CO

Use the Fluke 975 AirMeter test tool to:

  • Respond to comfort-related calls from occupants.
  • Verify the operation of building HVAC control systems.
  • Determine whether adequate ventilation exists.
  • Monitor air flow and velocity.
  • Test for dangerous carbon monoxide leaks.
  • Perform duct traversals.
  • Optimize HVAC systems to manage energy costs

Features

The Fluke 975 offers an unparalleled featureset for HVAC and facilities technicians, helping them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter.

  • Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display
  • One-touch air flow and velocity with available probe*
  • Wet bulb and dew point temperature
  • % of outside air calculation
  • CO2 and CO field calibration feature
  • Self-test function at startup
  • Auto-backlight
  • Automatically compensates for barometric pressure changes
  • Min/Max/Average on all measured and calculated readings
  • Multi-language user interface
  • Metric or standard units
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number FL2666111
Product Name 975V AirMeter w/Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details