InspectorTools CO200: Desktop Indoor Air Quality CO2 Monitor EXCO200

Description
Measures Carbon Dioxide (CO2), Air Temperature and Humidity Checks for Carbon Dioxide (CO2) concentrations with Max/Min value recall function Maintenance free NDIR (non-dispersive infrared) CO2 sensor Indoor Air Quality displayed in ppm with Good (380 to 420ppm), Normal (<1000ppm), Poor (>1000ppm) indication Visible and Audible CO2 warning alarm with relay output for ventilation control Measurement ranges: CO2: 0 to 9,999ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.1 to 99.9%RH Displays Year, Month, Date, and Time Automatic Baseline Calibration (minimum CO2 level over 7.5 days) or manual calibration in fresh air
Description
Measures Carbon Dioxide (CO2), Air Temperature and Humidity Checks for Carbon Dioxide (CO2) concentrations with Max/Min value recall function Maintenance free NDIR (non-dispersive infrared) CO2 sensor Indoor Air Quality displayed in ppm with Good (380 to 420ppm), Normal (<1000ppm), Poor (>1000ppm) indication Visible and Audible CO2 warning alarm with relay output for ventilation control Measurement ranges: CO2: 0 to 9,999ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.1 to 99.9%RH Displays Year, Month, Date, and Time Automatic Baseline Calibration (minimum CO2 level over 7.5 days) or manual calibration in fresh air

Suppliers

Company
Product
Description
Supplier Links
CO200: Desktop Indoor Air Quality CO2 Monitor - EXCO200 - InspectorTools
Ventura, CA, USA
CO200: Desktop Indoor Air Quality CO2 Monitor
EXCO200
CO200: Desktop Indoor Air Quality CO2 Monitor EXCO200
Measures Carbon Dioxide (CO2), Air Temperature and Humidity Checks for Carbon Dioxide (CO2) concentrations with Max/Min value recall function Maintenance free NDIR (non-dispersive infrared) CO2 sensor Indoor Air Quality displayed in ppm with Good (380 to 420ppm), Normal (<1000ppm), Poor (>1000ppm) indication Visible and Audible CO2 warning alarm with relay output for ventilation control Measurement ranges: CO2: 0 to 9,999ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.1 to 99.9%RH Displays Year, Month, Date, and Time Automatic Baseline Calibration (minimum CO2 level over 7.5 days) or manual calibration in fresh air

Measures Carbon Dioxide (CO2), Air Temperature and Humidity

  • Checks for Carbon Dioxide (CO2) concentrations with Max/Min value recall function
  • Maintenance free NDIR (non-dispersive infrared) CO2 sensor
  • Indoor Air Quality displayed in ppm with Good (380 to 420ppm), Normal (<1000ppm), Poor (>1000ppm) indication
  • Visible and Audible CO2 warning alarm with relay output for ventilation control
  • Measurement ranges: CO2: 0 to 9,999ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.1 to 99.9%RH
  • Displays Year, Month, Date, and Time
  • Automatic Baseline Calibration (minimum CO2 level over 7.5 days) or manual calibration in fresh air
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number EXCO200
Product Name CO200: Desktop Indoor Air Quality CO2 Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; CO2; (Combustible Fixed Gas Detectors - Carbon Dioxide (CO2) Combustible Fixed Gas Detector (0-5000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details