InspectorTools GasAlertMicro5 4-Gas (%LEL/O2/H2S/CO) Detector w/ Pump BW-M5-XW0Y-A-P-D-Y-N-00

Description
Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical documentation CD Integral concussion-proof boot Three AA alkaline batteries Rechargeable Battery Pack Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Datalogging Upgrade Additionally Includes: (contact us for pricing) Memory card (installed) BW Fleet Manager software for downloading, evaluating and archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing GasAlertMicro 5 IR uses a non-dispersive infrared sensor to monitor carbon dioxide levels while simultaneously monitoring and displaying up to four additional atmospheric hazards including O2, LEL and a range of toxic gases.

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicro5 4-Gas (%LEL/O2/H2S/CO) Detector w/ Pump - BW-M5-XW0Y-A-P-D-Y-N-00 - InspectorTools
Ventura, CA, USA
GasAlertMicro5 4-Gas (%LEL/O2/H2S/CO) Detector w/ Pump
BW-M5-XW0Y-A-P-D-Y-N-00
GasAlertMicro5 4-Gas (%LEL/O2/H2S/CO) Detector w/ Pump BW-M5-XW0Y-A-P-D-Y-N-00
Standard Equipment Includes: Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S) and Carbon Monoxide (CO) Sensor compartment cover for diffusion operation Calibration adaptor and hose Quick reference guide Technical documentation CD Integral concussion-proof boot Three AA alkaline batteries Rechargeable Battery Pack Upgrade Additionally Includes: (contact us for pricing) Sealed rechargeable nickel-metal hydride (NiMH) battery pack Slip-in charger cradle with 120/230 Vac AC/DC adaptor. Datalogging Upgrade Additionally Includes: (contact us for pricing) Memory card (installed) BW Fleet Manager software for downloading, evaluating and archiving monitoring results Confined Space Kit Upgrade Additionally Includes: (contact us for pricing) Foam lined carrying case for instrument and accessories 34 L cylinder(s) of calibration gas required for sensors installed 0.5 LPM/1.0 LPM calibration regulator (male) and tubing GasAlertMicro 5 IR uses a non-dispersive infrared sensor to monitor carbon dioxide levels while simultaneously monitoring and displaying up to four additional atmospheric hazards including O2, LEL and a range of toxic gases.

Standard Equipment Includes:

  • Complete with monitor and sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S) and Carbon Monoxide (CO)
  • Sensor compartment cover for diffusion operation
  • Calibration adaptor and hose
  • Quick reference guide
  • Technical documentation CD
  • Integral concussion-proof boot
  • Three AA alkaline batteries

Rechargeable Battery Pack Upgrade Additionally Includes: (contact us for pricing)

  • Sealed rechargeable nickel-metal hydride (NiMH) battery pack
  • Slip-in charger cradle with 120/230 Vac AC/DC adaptor.

Datalogging Upgrade Additionally Includes: (contact us for pricing)

  • Memory card (installed)
  • BW Fleet Manager software for downloading, evaluating and archiving monitoring results

Confined Space Kit Upgrade Additionally Includes: (contact us for pricing)

  • Foam lined carrying case for instrument and accessories
  • 34 L cylinder(s) of calibration gas required for sensors installed
  • 0.5 LPM/1.0 LPM calibration regulator (male) and tubing

GasAlertMicro 5 IR uses a non-dispersive infrared sensor to monitor carbon dioxide levels while simultaneously monitoring and displaying up to four additional atmospheric hazards including O2, LEL and a range of toxic gases.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BW-M5-XW0Y-A-P-D-Y-N-00
Product Name GasAlertMicro5 4-Gas (%LEL/O2/H2S/CO) Detector w/ Pump
Unlock Full Specs
to access all available technical data

Similar Products

 - 1346678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gas Types Combustible
Instrument Type Detector
View Details
Stand-Alone Dual Gas Monitors - Twinset, TW-ECH  Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO; Hydrocarbons (optional feature); H2 (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature)
View Details
Gas Transmitters - TRANSIC100LP - SICK
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (O2)
View Details
Formaldehyde Gas Detector with Probe - PCE-FHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; (Formaldehyde)
View Details