InspectorTools GasAlertMax XT II 1-Gas (CO) Detector w/ Motorized Pump BWXT-X000M-Y-NA

Description
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available
Description
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available

Suppliers

Company
Product
Description
Supplier Links
GasAlertMax XT II 1-Gas (CO) Detector w/ Motorized Pump - BWXT-X000M-Y-NA - InspectorTools
Ventura, CA, USA
GasAlertMax XT II 1-Gas (CO) Detector w/ Motorized Pump
BWXT-X000M-Y-NA
GasAlertMax XT II 1-Gas (CO) Detector w/ Motorized Pump BWXT-X000M-Y-NA
GasAlertMax XT II. Simple operation with pump The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system. Easy operation with one-button simplicity More accurate sampling results with new Smart Sample pump technology Compact, comfortable and field tough Features Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up Bright wide-angled visual alarm bars Built-in concussion-proof boot Additional GasAlertMax XT Features: Integrated sampling pump with reliable diaphragm technology Best in class block detection with semi-conductor pressure sensor Multi-language support in English, French, German, Spanish and Portuguese Conveniently manage your detector with Fleet Manager II Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms Equipped with standard datalogging and event logging Confined space kits available

GasAlertMax XT II. Simple operation with pump
The durable GasAlertMax XT reliably monitors for up to four gas hazards and combines straightforward one-button field operation with an integrated sampling pump. Tamper-proof, user-adjustable options enable the instrument to be customized to suit your application. Confined space entry and remote sampling have never been so easy with new intelligent pump technology. Minimize pump blockages and improve remote sampling result accuracy. The GasAlertMax XT is fully compatible with the MicroDock II automated test and calibration system.

  • Easy operation with one-button simplicity
  • More accurate sampling results with new Smart Sample pump technology
  • Compact, comfortable and field tough

Features
Standard features of BW Products:

  • Continuous LCD shows real-time gas concentrations
  • Compact and lightweight design makes it comfortable to wear
  • Water-resistant
  • Simple automatic calibration procedure; compatible with BW MicroDock II automatic test and calibration station
  • Full function self-test of sensor, battery status, circuit integrity and audible/visual alarms on start up
  • Bright wide-angled visual alarm bars
  • Built-in concussion-proof boot

Additional GasAlertMax XT Features:

  • Integrated sampling pump with reliable diaphragm technology
  • Best in class block detection with semi-conductor pressure sensor
  • Multi-language support in English, French, German, Spanish and Portuguese
  • Conveniently manage your detector with Fleet Manager II
  • Full function self-test of: sensor, battery and circuitry integrity; and audible/visual alarms
  • Equipped with standard datalogging and event logging
  • Confined space kits available
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWXT-X000M-Y-NA
Product Name GasAlertMax XT II 1-Gas (CO) Detector w/ Motorized Pump
Unlock Full Specs
to access all available technical data

Similar Products

BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Combustible; Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Infrared Gas Analyzer - ZPAJ Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0-500ppm); CO; (0-200ppm); Methane (CH4) / Natural Gas; (0-1000ppm); NO; (0-500ppm); O2; (0-10vol%); SO2; (0-500ppm)
Electrical Outputs Current
View Details
Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details