InspectorTools EA80 - Indoor Air Quality Meter/Datalogger EXEA80

Description
Measures CO2 , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Measurement range: -CO2: 0 to 6,000ppm -Temperature: -4 to 140ºF (-20 to 60ºC) -Humidity: 10 to 95%RH Continuous (20,000 sets) or Manual (99 sets) datalogging Complete with (6) AAA batteries, RS-232 cable, and Windows® Features Data hold, Max/Min with Time stamp, and Alarm Auto Power Off Easy calibration in fresh air Applications Check air quality in schools, office buildings, greenhouses, hospitals and anywhere that high levels of carbon dioxide are generated
Description
Measures CO2 , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Measurement range: -CO2: 0 to 6,000ppm -Temperature: -4 to 140ºF (-20 to 60ºC) -Humidity: 10 to 95%RH Continuous (20,000 sets) or Manual (99 sets) datalogging Complete with (6) AAA batteries, RS-232 cable, and Windows® Features Data hold, Max/Min with Time stamp, and Alarm Auto Power Off Easy calibration in fresh air Applications Check air quality in schools, office buildings, greenhouses, hospitals and anywhere that high levels of carbon dioxide are generated

Suppliers

Company
Product
Description
Supplier Links
EA80 - Indoor Air Quality Meter/Datalogger - EXEA80 - InspectorTools
Ventura, CA, USA
EA80 - Indoor Air Quality Meter/Datalogger
EXEA80
EA80 - Indoor Air Quality Meter/Datalogger EXEA80
Measures CO2 , Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor Measurement range: -CO2: 0 to 6,000ppm -Temperature: -4 to 140ºF (-20 to 60ºC) -Humidity: 10 to 95%RH Continuous (20,000 sets) or Manual (99 sets) datalogging Complete with (6) AAA batteries, RS-232 cable, and Windows® Features Data hold, Max/Min with Time stamp, and Alarm Auto Power Off Easy calibration in fresh air Applications Check air quality in schools, office buildings, greenhouses, hospitals and anywhere that high levels of carbon dioxide are generated

Measures CO2 , Temperature, Humidity, Dew Point, and Wet Bulb

  • Checks for Carbon Dioxide (CO2) concentrations
  • Maintenance free dual wavelength NDIR (non-dispersive infrared) CO2 sensor
  • Measurement range: -CO2: 0 to 6,000ppm -Temperature: -4 to 140ºF (-20 to 60ºC) -Humidity: 10 to 95%RH
  • Continuous (20,000 sets) or Manual (99 sets) datalogging
  • Complete with (6) AAA batteries, RS-232 cable, and Windows®

Features

  • Data hold, Max/Min with Time stamp, and Alarm
  • Auto Power Off
  • Easy calibration in fresh air
    Applications
    • Check air quality in schools, office buildings, greenhouses, hospitals and anywhere that high levels of carbon dioxide are generated
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number EXEA80
Product Name EA80 - Indoor Air Quality Meter/Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
CO2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details