InspectorTools CO250: Portable Indoor Air Quality CO2 Meter/Datalogger EXCO250

Description
Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.0 to 99.9%RH User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Complete with software and cable, 4 AA batteries, and carrying case
Description
Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.0 to 99.9%RH User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Complete with software and cable, 4 AA batteries, and carrying case

Suppliers

Company
Product
Description
Supplier Links
CO250: Portable Indoor Air Quality CO2 Meter/Datalogger - EXCO250 - InspectorTools
Ventura, CA, USA
CO250: Portable Indoor Air Quality CO2 Meter/Datalogger
EXCO250
CO250: Portable Indoor Air Quality CO2 Meter/Datalogger EXCO250
Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared) CO2 sensor Measurement ranges: CO2: 0 to 5,000ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.0 to 99.9%RH User programmable audible alarm Backlit triple LCD display Built-in RS-232 interface for capturing readings on PC Data acquisition software and cable included to record and document CO2, Humidity and Temperature data Optional 33% and 75% RH calibration bottles Complete with software and cable, 4 AA batteries, and carrying case

Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb

  • Checks for Carbon Dioxide (CO2) concentrations
  • Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit)
  • Maintenance free NDIR (non-dispersive infrared) CO2 sensor
  • Measurement ranges: CO2: 0 to 5,000ppm - Temperature: 14 to 140°F (-10 to 60°C) - Humidity: 0.0 to 99.9%RH
  • User programmable audible alarm
  • Backlit triple LCD display
  • Built-in RS-232 interface for capturing readings on PC
  • Data acquisition software and cable included to record and document CO2, Humidity and Temperature data
  • Optional 33% and 75% RH calibration bottles
  • Complete with software and cable, 4 AA batteries, and carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number EXCO250
Product Name CO250: Portable Indoor Air Quality CO2 Meter/Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Carbon Monoxide Detector - Silowatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details
Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details