InspectorTools GasAlertMicroClip XT 4-Gas Detector BW-MC2-XWHM-Y-NA-07

Description
Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case Motorized Sampling Pump Upgrade substitutes: remote sampling kit for the motorized sampling pump Water Resistant! The GasAlertMicroClip offers simultaneous monitoring of up to four gases (H2S, CO, O2 and combustibles) in a rugged, ultracompact housing perfectly suited for confi ned space entry, HAZMAT response and a wide range of other applications requiring gas monitoring. The simple one-button operation provides ease of use in potentially hazardous situations. To provide optimum user safety, the GasAlertMicroClip also features audible, visual and vibrating alarms in the event of Low, High, TWA and STEL alarm conditions. With user selectable options and a rechargeable lithium polymer battery providing 12 hours of run-time (typical), the GasAlertMicroClip will meet the needs of many atmospheric monitoring situations.

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicroClip XT 4-Gas Detector - BW-MC2-XWHM-Y-NA-07 - InspectorTools
Ventura, CA, USA
GasAlertMicroClip XT 4-Gas Detector
BW-MC2-XWHM-Y-NA-07
GasAlertMicroClip XT 4-Gas Detector BW-MC2-XWHM-Y-NA-07
Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case Motorized Sampling Pump Upgrade substitutes: remote sampling kit for the motorized sampling pump Water Resistant! The GasAlertMicroClip offers simultaneous monitoring of up to four gases (H2S, CO, O2 and combustibles) in a rugged, ultracompact housing perfectly suited for confi ned space entry, HAZMAT response and a wide range of other applications requiring gas monitoring. The simple one-button operation provides ease of use in potentially hazardous situations. To provide optimum user safety, the GasAlertMicroClip also features audible, visual and vibrating alarms in the event of Low, High, TWA and STEL alarm conditions. With user selectable options and a rechargeable lithium polymer battery providing 12 hours of run-time (typical), the GasAlertMicroClip will meet the needs of many atmospheric monitoring situations.

Standard Equipment Includes:

  • Instrument with sensors as specified: Combustibles (%LEL), Oxygen (O2), Hydrogen Sulfide (H2S), Carbon Monoxide (CO)
  • Stainless steel alligator clip
  • Battery charger
  • Calibration cap/hose
  • Instructions in local languages
  • Interactive training CD
  • IR Connectivity Kit for data downloading and instrument setup
  • Remote sampling kit with 10ft/3m sample tubing and probe
  • Calibration gas
  • Regulator
  • Fittings
  • Foam lined carrying case

Motorized Sampling Pump Upgrade substitutes:

  • remote sampling kit for the motorized sampling pump

Water Resistant!
The GasAlertMicroClip offers simultaneous monitoring of up to four gases (H2S, CO, O2 and combustibles) in a rugged, ultracompact housing perfectly suited for confi ned space entry, HAZMAT response and a wide range of other applications requiring gas monitoring.
The simple one-button operation provides ease of use in potentially hazardous situations. To provide optimum user safety, the GasAlertMicroClip also features audible, visual and vibrating alarms in the event of Low, High, TWA and STEL alarm conditions.
With user selectable options and a rechargeable lithium polymer battery providing 12 hours of run-time (typical), the GasAlertMicroClip will meet the needs of many atmospheric monitoring situations.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BW-MC2-XWHM-Y-NA-07
Product Name GasAlertMicroClip XT 4-Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Monitor for Compressed Air Systems - Com.Air - Edgetech Instruments Inc.
Specs
Measurement Type Trace
Gas Types Water Vapor
Electrical Outputs Voltage; Current
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - AMETEK Land
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details
Gas Monitor - Chillgard® NH3 - MSA Safety
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; (0-1000 ppm)
View Details