Standard Equipment Includes:
Instrument with sensors as specified: Oxygen (02), Carbon Monoxide (CO)
Stainless steel alligator clip
Battery charger
Calibration cap/hose
Instructions in local languages
Interactive training CD
Water Resistant! Features Protect Yourself
Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
Simple one-button operation
Standard datalogger (16 hours) and eventlogger (10 events)
Durable, stainless steel alligator clip
Integral concussion-proof boot for the most rugged environments
Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
Provides 95 dB alarm tone and bright wide-angled alarm bars
Equipped with internal vibrating alarm for high noise areas
Backlight: in alarm (auto) and on demand reactivation
Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
Simple automatic calibration procedure
Fully compatible with BW’s MicroDock II automatic test and calibration system
Standard Equipment Includes:
- Instrument with sensors as specified: Oxygen (02), Carbon Monoxide (CO)
- Stainless steel alligator clip
- Battery charger
- Calibration cap/hose
- Instructions in local languages
- Interactive training CD
Water Resistant!
Features
Protect Yourself
- Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
- Simple one-button operation
- Standard datalogger (16 hours) and eventlogger (10 events)
- Durable, stainless steel alligator clip
- Integral concussion-proof boot for the most rugged environments
- Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
- Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
- Provides 95 dB alarm tone and bright wide-angled alarm bars
- Equipped with internal vibrating alarm for high noise areas
- Backlight: in alarm (auto) and on demand reactivation
- Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
- Simple automatic calibration procedure
- Fully compatible with BW’s MicroDock II automatic test and calibration system