InspectorTools Comfort Chek 500 - 1580-8000 BA15808000

Description
Economical and Accurate Comfort Chek™ 500 is Bacharach’s new low cost and easy to use indoor air quality (IAQ) monitor and is designed with three sensors that simultaneously measure and record temperature, relative humidity, and carbon dioxide (CO2) levels in the air. The large LCD displays all three sensor readings as well as battery status and is backlit for easy readability in dark environments. This essential monitor collects up to 26,000 data points and stores it in the internal flash memory. Users can download the data through a USB port for analysis with Bacharach’s IQ Chek ™ software. Comfort Chek ™ 500 operates up to 24 hours with alkaline batteries, or the supplied wall adapter is ideal for around the clock air quality monitoring in office environments, schools, hotels or other public buildings. Features Light weight, handheld monitor Simultaneously measures and displays CO 2, temperature and RH User selection for display of air, wet bulb or dew point temperature Audible alarm for CO 2 readings Large, high resolution LCD display with bright backlight Automatically calculates and displays MIN,MAX, STEL and TWA values for CO 2 Quick and easy calibration for CO 2 and RH Logs to internal memory (up to 26,000 readings) USB output to remote datalogger
Description
Economical and Accurate Comfort Chek™ 500 is Bacharach’s new low cost and easy to use indoor air quality (IAQ) monitor and is designed with three sensors that simultaneously measure and record temperature, relative humidity, and carbon dioxide (CO2) levels in the air. The large LCD displays all three sensor readings as well as battery status and is backlit for easy readability in dark environments. This essential monitor collects up to 26,000 data points and stores it in the internal flash memory. Users can download the data through a USB port for analysis with Bacharach’s IQ Chek ™ software. Comfort Chek ™ 500 operates up to 24 hours with alkaline batteries, or the supplied wall adapter is ideal for around the clock air quality monitoring in office environments, schools, hotels or other public buildings. Features Light weight, handheld monitor Simultaneously measures and displays CO 2, temperature and RH User selection for display of air, wet bulb or dew point temperature Audible alarm for CO 2 readings Large, high resolution LCD display with bright backlight Automatically calculates and displays MIN,MAX, STEL and TWA values for CO 2 Quick and easy calibration for CO 2 and RH Logs to internal memory (up to 26,000 readings) USB output to remote datalogger

Suppliers

Company
Product
Description
Supplier Links
Comfort Chek 500 - 1580-8000 - BA15808000 - InspectorTools
Ventura, CA, USA
Comfort Chek 500 - 1580-8000
BA15808000
Comfort Chek 500 - 1580-8000 BA15808000
Economical and Accurate Comfort Chek™ 500 is Bacharach’s new low cost and easy to use indoor air quality (IAQ) monitor and is designed with three sensors that simultaneously measure and record temperature, relative humidity, and carbon dioxide (CO2) levels in the air. The large LCD displays all three sensor readings as well as battery status and is backlit for easy readability in dark environments. This essential monitor collects up to 26,000 data points and stores it in the internal flash memory. Users can download the data through a USB port for analysis with Bacharach’s IQ Chek ™ software. Comfort Chek ™ 500 operates up to 24 hours with alkaline batteries, or the supplied wall adapter is ideal for around the clock air quality monitoring in office environments, schools, hotels or other public buildings. Features Light weight, handheld monitor Simultaneously measures and displays CO 2, temperature and RH User selection for display of air, wet bulb or dew point temperature Audible alarm for CO 2 readings Large, high resolution LCD display with bright backlight Automatically calculates and displays MIN,MAX, STEL and TWA values for CO 2 Quick and easy calibration for CO 2 and RH Logs to internal memory (up to 26,000 readings) USB output to remote datalogger

Economical and Accurate
Comfort Chek™ 500 is Bacharach’s new low cost and easy to use indoor air quality (IAQ) monitor and is designed with three sensors that simultaneously measure and record temperature, relative humidity, and carbon dioxide (CO2) levels in the air. The large LCD displays all three sensor readings as well as battery status and is backlit for easy readability in dark environments. This essential monitor collects up to 26,000 data points and stores it in the internal flash memory. Users can download the data through a USB port for analysis with Bacharach’s IQ Chek ™ software. Comfort Chek ™ 500 operates up to 24 hours with alkaline batteries, or the supplied wall adapter is ideal for around the clock air quality monitoring in office environments, schools, hotels or other public buildings.
Features

  • Light weight, handheld monitor
  • Simultaneously measures and displays CO 2, temperature and RH
  • User selection for display of air, wet bulb or dew point temperature
  • Audible alarm for CO 2 readings
  • Large, high resolution LCD display with bright backlight
  • Automatically calculates and displays MIN,MAX, STEL and TWA values for CO 2
  • Quick and easy calibration for CO 2 and RH
  • Logs to internal memory (up to 26,000 readings)
  • USB output to remote datalogger
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA15808000
Product Name Comfort Chek 500 - 1580-8000
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (Dependent upon gas sensors selected)
Number of Gases Monitored Multi
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details