InspectorTools GasAlert Extreme Hydrogen Sulfide Detector BWGAXTH2DL

Description
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints
Description
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints

Suppliers

Company
Product
Description
Supplier Links
GasAlert Extreme Hydrogen Sulfide Detector - BWGAXTH2DL - InspectorTools
Ventura, CA, USA
GasAlert Extreme Hydrogen Sulfide Detector
BWGAXTH2DL
GasAlert Extreme Hydrogen Sulfide Detector BWGAXTH2DL
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints

Standard Equipment Includes:


  • Instrument with sensor as specified: Hydrogen Sulfide (H2S)extended range (to 500ppm)
  • Integral water-resistant IP 66/67 concussion-proof housing
  • Built-in vibrator alarm
  • Field replaceable battery
  • Stainless steel alligator clip
  • Test cap
  • Hose and instructions
  • Datalogging Multi-Language Version
  • Options for LCD readings in English, French, German, Spanish or Portugese
  • Full event logging and datalogging capabilities

Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation.


  • Multiple language and datalogging option
  • Rugged, IP-66/67 highly water-resistant design
  • Built-in concussion-proof boot
  • Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto)
  • LOW, HIGH, TWA and STEL alarms with adjustable setpoints
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWGAXTH2DL
Product Name GasAlert Extreme Hydrogen Sulfide Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Ammonia (NH3) Fixed Gas Detector w/ Remote Sensor (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details
Industrial Grade Gas Monitor - 4200-IG - Arjay Engineering
Specs
Measurement Type %LEL or %LFL (optional feature); %Volume (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic (optional feature); Combustible (optional feature)
View Details