InspectorTools TIF 8800 Combustible Gas Detector TI8800

Description
Standard Equipment Includes: Gas detector 115V AC charging cord 2 rechargeable batteries Instructions Hard carrying case These detectors are MSHA approved and UL Classified. The unique flexible 15” stainless probe allows you to access hard to reach places. All feature automatic warm-up and are ideal for a tremendous range of uses and are invaluable for safety in many applications. Applications include: Manholes Gas lines Fuel systems Exhausts Propane stations FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours. Q) Will it damage the batteries if I leave them on constant charge? A) No, as a matter of fact, the preferred method is to leave them on constant charge when they are not in use. Q) Can I recondition batteries that have been left dormant for a long period of time? A) Yes, by performing these steps: a) Fully charge the batteries. b) Leave the unit on until the battery power light goes out. c) Recharge them. Repeating this process 2 or 3 times will produce the best results.
Description
Standard Equipment Includes: Gas detector 115V AC charging cord 2 rechargeable batteries Instructions Hard carrying case These detectors are MSHA approved and UL Classified. The unique flexible 15” stainless probe allows you to access hard to reach places. All feature automatic warm-up and are ideal for a tremendous range of uses and are invaluable for safety in many applications. Applications include: Manholes Gas lines Fuel systems Exhausts Propane stations FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours. Q) Will it damage the batteries if I leave them on constant charge? A) No, as a matter of fact, the preferred method is to leave them on constant charge when they are not in use. Q) Can I recondition batteries that have been left dormant for a long period of time? A) Yes, by performing these steps: a) Fully charge the batteries. b) Leave the unit on until the battery power light goes out. c) Recharge them. Repeating this process 2 or 3 times will produce the best results.

Suppliers

Company
Product
Description
Supplier Links
TIF 8800 Combustible Gas Detector - TI8800 - InspectorTools
Ventura, CA, USA
TIF 8800 Combustible Gas Detector
TI8800
TIF 8800 Combustible Gas Detector TI8800
Standard Equipment Includes: Gas detector 115V AC charging cord 2 rechargeable batteries Instructions Hard carrying case These detectors are MSHA approved and UL Classified. The unique flexible 15” stainless probe allows you to access hard to reach places. All feature automatic warm-up and are ideal for a tremendous range of uses and are invaluable for safety in many applications. Applications include: Manholes Gas lines Fuel systems Exhausts Propane stations FAQs Q) Can I use standard “C” size alkaline batteries? A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts. Q) How long will the batteries hold a charge when the unit is not in use? A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age. Q) How long will my batteries last before they need replacing? A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours. Q) Will it damage the batteries if I leave them on constant charge? A) No, as a matter of fact, the preferred method is to leave them on constant charge when they are not in use. Q) Can I recondition batteries that have been left dormant for a long period of time? A) Yes, by performing these steps: a) Fully charge the batteries. b) Leave the unit on until the battery power light goes out. c) Recharge them. Repeating this process 2 or 3 times will produce the best results.

Standard Equipment Includes:

  • Gas detector
  • 115V AC charging cord
  • 2 rechargeable batteries
  • Instructions
  • Hard carrying case

These detectors are MSHA approved and UL Classified. The unique flexible 15” stainless probe allows you to access hard to reach places. All feature automatic warm-up and are ideal for a tremendous range of uses and are invaluable for safety in many applications.
Applications include:

  • Manholes
  • Gas lines
  • Fuel systems
  • Exhausts
  • Propane stations

FAQs

  • Q) Can I use standard “C” size alkaline batteries?
    • A) No, the unit requires 4.8 volts to operate properly. Two “C” size batteries only supply 3 volts.
  • Q) How long will the batteries hold a charge when the unit is not in use?
    • A) This depends on the age of the batteries. When new they will hold a charge for over 30 days. This time period progressively declines as the batteries age.
  • Q) How long will my batteries last before they need replacing?
    • A) They will last through 500 cycles of being fully discharged and then recharged. This correlates to 2000 lifetime hours.
  • Q) Will it damage the batteries if I leave them on constant charge?
    • A) No, as a matter of fact, the preferred method is to leave them on constant charge when they are not in use.
  • Q) Can I recondition batteries that have been left dormant for a long period of time?
    • A) Yes, by performing these steps:
      • a) Fully charge the batteries.
      • b) Leave the unit on until the battery power light goes out.
      • c) Recharge them. Repeating this process 2 or 3 times will produce the best results.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number TI8800
Product Name TIF 8800 Combustible Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Fixed Carbon Monoxide (CO) Gas Detector (0-50ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0-50ppm)
Number of Gases Monitored Single
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
View Details