InspectorTools GasAlert Extreme Carbon Monoxide (CO) Detector BWGAXTMDL

Description
Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g) 2-year battery life (typical) with replaceable 3V camera battery
Description
Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g) 2-year battery life (typical) with replaceable 3V camera battery

Suppliers

Company
Product
Description
Supplier Links
GasAlert Extreme Carbon Monoxide (CO) Detector - BWGAXTMDL - InspectorTools
Ventura, CA, USA
GasAlert Extreme Carbon Monoxide (CO) Detector
BWGAXTMDL
GasAlert Extreme Carbon Monoxide (CO) Detector BWGAXTMDL
Standard Equipment Includes: Instrument with sensor as specified: Carbon Monoxide (CO) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g) 2-year battery life (typical) with replaceable 3V camera battery

Standard Equipment Includes:


  • Instrument with sensor as specified: Carbon Monoxide (CO)
  • Integral water-resistant IP 66/67 concussion-proof housing
  • Built-in vibrator alarm
  • Field replaceable battery
  • Stainless steel alligator clip
  • Test cap
  • Hose and instructions
  • Datalogging Multi-Language Version
  • Options for LCD readings in English, French, German, Spanish or Portugese
  • Full event logging and datalogging capabilities

Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation.


  • Multiple language and datalogging option
  • Rugged, IP-66/67 highly water-resistant design
  • Built-in concussion-proof boot
  • Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto)
  • LOW, HIGH, TWA and STEL alarms with adjustable setpoints
  • Provides 95 dB tone and bright LED indication on alarm (typical)
  • Internal vibrating alarm
  • Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and
  • Lightweight (2.9 oz. / 82 g)
  • 2-year battery life (typical) with replaceable 3V camera battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWGAXTMDL
Product Name GasAlert Extreme Carbon Monoxide (CO) Detector
Unlock Full Specs
to access all available technical data

Similar Products

Propane (C3H8) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Propane (C3H8) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details