InspectorTools Deluxe Informant 2 - Dual Mode BA198045

Description
Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gases. Features One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available
Description
Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gases. Features One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available

Suppliers

Company
Product
Description
Supplier Links
Deluxe Informant 2 - Dual Mode - BA198045 - InspectorTools
Ventura, CA, USA
Deluxe Informant 2 - Dual Mode
BA198045
Deluxe Informant 2 - Dual Mode BA198045
Detects refrigerant and combustible gases. The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gases. Features One instrument—two functions Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available

Detects refrigerant and combustible gases.
The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible gas leaks with the same instrument.
Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest.
Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas.
The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible gases.
Features

  • One instrument—two functions
  • Lightweight and ergonomically designed
  • Swap sensor tips in seconds
  • Microprocessor controlled for accuracy and reliability
  • Sensitivity is automatically adjusted
  • Sensors are the industry’s most responsive
  • Hydrophobic filter prevents moisture contamination
  • Optional rubber boot holds MagLite® flashlight
  • Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels
  • Detects all halogens and scores of hydrocarbon gases
  • Response time is two-tenths of one second
  • Probe length adjustable from 3" to 20"
  • Lifetime warranty available
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA198045
Product Name Deluxe Informant 2 - Dual Mode
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
Refrigerant Gas Monitors - Quadset, QD-REF Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Refrigerants; (0-1000 ppm)
Electrical Outputs Current (optional feature); Switch or Relay
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details