InspectorTools GasAlertClip Extreme2 2-year (CO) Detector w/Event Logging BWGA24XTM

Description
The GasAlertClipExtreme zero-maintenance detector is WATER RESISTANT and comes with: event logging, internal vibrating alarm, ready for use with belt clip, test cap and instructions. BW Technologies has raised the bar for maintenance-free detection with the new GasAlertClip Extreme. Providing two years of protection from CO (carbon Monoxide), the water-resistant GasAlertClip Extreme has a built-in concussion-proof boot and is ideal for amphibious operations and high-moisture environments. Equipped with two alarm levels and an internal vibrator, the GasAlertClip Extreme now features four visual LEDs, and a high-output audible alarm.. The large, alphanumeric display provides instant notification of gas alarms, test status, life remaining (months then days then hours) and peak (maximum) exposures encountered. The GasAlertClip Extreme`s advanced microprocessor performs a full function self-test automatically on startup and on demand to verify sensor, circuit and battery integrity, as well as audible/visual alarm operation. Generating a permanent record of gas alarm events has never been easier. The GasAlertClip Extreme allows for effortless transmission of stored event data to a cordless printer or a PC for review and analysis. Despite being loaded with features, the GasAlertClip Extreme is compact and light, which makes it comfortable to wear. Clip it to your lapel, pocket, belt or hardhat for unequalled protection Features Two years of protection with zero maintenance costs Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot
Description
The GasAlertClipExtreme zero-maintenance detector is WATER RESISTANT and comes with: event logging, internal vibrating alarm, ready for use with belt clip, test cap and instructions. BW Technologies has raised the bar for maintenance-free detection with the new GasAlertClip Extreme. Providing two years of protection from CO (carbon Monoxide), the water-resistant GasAlertClip Extreme has a built-in concussion-proof boot and is ideal for amphibious operations and high-moisture environments. Equipped with two alarm levels and an internal vibrator, the GasAlertClip Extreme now features four visual LEDs, and a high-output audible alarm.. The large, alphanumeric display provides instant notification of gas alarms, test status, life remaining (months then days then hours) and peak (maximum) exposures encountered. The GasAlertClip Extreme`s advanced microprocessor performs a full function self-test automatically on startup and on demand to verify sensor, circuit and battery integrity, as well as audible/visual alarm operation. Generating a permanent record of gas alarm events has never been easier. The GasAlertClip Extreme allows for effortless transmission of stored event data to a cordless printer or a PC for review and analysis. Despite being loaded with features, the GasAlertClip Extreme is compact and light, which makes it comfortable to wear. Clip it to your lapel, pocket, belt or hardhat for unequalled protection Features Two years of protection with zero maintenance costs Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot

Suppliers

Company
Product
Description
Supplier Links
GasAlertClip Extreme2 2-year (CO) Detector w/Event Logging - BWGA24XTM - InspectorTools
Ventura, CA, USA
GasAlertClip Extreme2 2-year (CO) Detector w/Event Logging
BWGA24XTM
GasAlertClip Extreme2 2-year (CO) Detector w/Event Logging BWGA24XTM
The GasAlertClipExtreme zero-maintenance detector is WATER RESISTANT and comes with: event logging, internal vibrating alarm, ready for use with belt clip, test cap and instructions. BW Technologies has raised the bar for maintenance-free detection with the new GasAlertClip Extreme. Providing two years of protection from CO (carbon Monoxide), the water-resistant GasAlertClip Extreme has a built-in concussion-proof boot and is ideal for amphibious operations and high-moisture environments. Equipped with two alarm levels and an internal vibrator, the GasAlertClip Extreme now features four visual LEDs, and a high-output audible alarm.. The large, alphanumeric display provides instant notification of gas alarms, test status, life remaining (months then days then hours) and peak (maximum) exposures encountered. The GasAlertClip Extreme`s advanced microprocessor performs a full function self-test automatically on startup and on demand to verify sensor, circuit and battery integrity, as well as audible/visual alarm operation. Generating a permanent record of gas alarm events has never been easier. The GasAlertClip Extreme allows for effortless transmission of stored event data to a cordless printer or a PC for review and analysis. Despite being loaded with features, the GasAlertClip Extreme is compact and light, which makes it comfortable to wear. Clip it to your lapel, pocket, belt or hardhat for unequalled protection Features Two years of protection with zero maintenance costs Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot

The GasAlertClipExtreme zero-maintenance detector is WATER RESISTANT and comes with: event logging, internal vibrating alarm, ready for use with belt clip, test cap and instructions.
BW Technologies has raised the bar for maintenance-free detection with the new GasAlertClip Extreme. Providing two years of protection from CO (carbon Monoxide), the water-resistant GasAlertClip Extreme has a built-in concussion-proof boot and is ideal for amphibious operations and high-moisture environments.
Equipped with two alarm levels and an internal vibrator, the GasAlertClip Extreme now features four visual LEDs, and a high-output audible alarm.. The large, alphanumeric display provides instant notification of gas alarms, test status, life remaining (months then days then hours) and peak (maximum) exposures encountered.
The GasAlertClip Extreme`s advanced microprocessor performs a full function self-test automatically on startup and on demand to verify sensor, circuit and battery integrity, as well as audible/visual alarm operation.
Generating a permanent record of gas alarm events has never been easier. The GasAlertClip Extreme allows for effortless transmission of stored event data to a cordless printer or a PC for review and analysis.
Despite being loaded with features, the GasAlertClip Extreme is compact and light, which makes it comfortable to wear. Clip it to your lapel, pocket, belt or hardhat for unequalled protection
Features

  • Two years of protection with zero maintenance costs
  • Continuous, alphanumeric, status LCD shows detector life remaining, alarm setpoints and advises self-test status
  • Rugged, IP-66/67 highly water-resistant design
  • Built-in concussion-proof boot
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWGA24XTM
Product Name GasAlertClip Extreme2 2-year (CO) Detector w/Event Logging
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Carbon Monoxide Combustible Fixed Gas Detector (0-150ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; CO; (Combustible Fixed Gas Detectors - Carbon Monoxide Combustible Fixed Gas Detector (0-150ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details