InspectorTools GasAlertMicroClip XT Combustibles (LEL) Detector BWMC20W00YNA00

Description
Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Please note that hazardous materials shipping charges will apply for calibration kits. Confined Space Kit Upgrade Additionally Includes: IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case SamplerPak Upgrade Additionally Includes: Sampler (motorized sampling pump) Sampling hose w/airstone filter (10ft/3m) Coiled connector hose Two sampling tubes (10.25 in/26 cm abd 4.65 in/12 cm) Carrying case Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation
Description
Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Please note that hazardous materials shipping charges will apply for calibration kits. Confined Space Kit Upgrade Additionally Includes: IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case SamplerPak Upgrade Additionally Includes: Sampler (motorized sampling pump) Sampling hose w/airstone filter (10ft/3m) Coiled connector hose Two sampling tubes (10.25 in/26 cm abd 4.65 in/12 cm) Carrying case Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicroClip XT Combustibles (LEL) Detector - BWMC20W00YNA00 - InspectorTools
Ventura, CA, USA
GasAlertMicroClip XT Combustibles (LEL) Detector
BWMC20W00YNA00
GasAlertMicroClip XT Combustibles (LEL) Detector BWMC20W00YNA00
Standard Equipment Includes: Instrument with sensors as specified: Combustibles (%LEL) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Please note that hazardous materials shipping charges will apply for calibration kits. Confined Space Kit Upgrade Additionally Includes: IR Connectivity Kit for data downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case SamplerPak Upgrade Additionally Includes: Sampler (motorized sampling pump) Sampling hose w/airstone filter (10ft/3m) Coiled connector hose Two sampling tubes (10.25 in/26 cm abd 4.65 in/12 cm) Carrying case Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation

Standard Equipment Includes:

  • Instrument with sensors as specified: Combustibles (%LEL)
  • Stainless steel alligator clip
  • Battery charger
  • Calibration cap/hose
  • Instructions in local languages
  • Interactive training CD
Please note that hazardous materials shipping charges will apply for calibration kits.

Confined Space Kit Upgrade Additionally Includes:

  • IR Connectivity Kit for data downloading and instrument setup
  • Remote sampling kit with 10ft/3m sample tubing and probe
  • Calibration gas
  • Regulator
  • Fittings
  • Foam lined carrying case

SamplerPak Upgrade Additionally Includes:

  • Sampler (motorized sampling pump)
  • Sampling hose w/airstone filter (10ft/3m)
  • Coiled connector hose
  • Two sampling tubes (10.25 in/26 cm abd 4.65 in/12 cm)
  • Carrying case

Water Resistant!Features
Protect Yourself

  • Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
  • Simple one-button operation
  • Standard datalogger (16 hours) and eventlogger (10 events)
  • Durable, stainless steel alligator clip
  • Integral concussion-proof boot for the most rugged environments
  • Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
  • Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
  • Provides 95 dB alarm tone and bright wide-angled alarm bars
  • Equipped with internal vibrating alarm for high noise areas
  • Backlight: in alarm (auto) and on demand reactivation
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWMC20W00YNA00
Product Name GasAlertMicroClip XT Combustibles (LEL) Detector
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
CO2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details