InspectorTools Standard Informant 2 (Refrigerant Only) Detector (BA198040) BA198040

Description
Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available Specifications: Sensing Elements: - Refrigerant - Heated Diode, U.S. Patent No. 5,932,176 Refrigerants Detected - All CFC, HCFC and HFC refrigerants including: R-12, R-22, R-123, R-134a and blends R-404A, R-408A, R-409A and R-410A (i.e., any refrigerant containing Chlorine, Fluorine or Bromine gas) Alarm Sensitivity: - Refrigerant 0.25 oz/year of R134a (hardest to detect refrigerant) Alarm Types - Audible and dual visual LEDs Power Source - Four (4) AA disposable alkaline batteries included Warm-up Time - 10 seconds Response Time: 0.2 second Battery Life - 4 to 5 hours, under typical intermittent operation. Probe - 20" (50.8 cm) maximum length, fully extended; 3" (7.62 cm) if wrapped around instrument. Includes LED indicator Size - 1.75"W (4.44cm) x 9.62"L (24.43cm) x 2.25"H (5.72 cm) Weight - 0.86 lbs. (0.39 kg) with batteries Agency Approvals: Refrigerant UL listed in accordance with SAE J1627 1, Group D hazardous areas. CE-Mark - Independently tested Available models and description:
Description
Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available Specifications: Sensing Elements: - Refrigerant - Heated Diode, U.S. Patent No. 5,932,176 Refrigerants Detected - All CFC, HCFC and HFC refrigerants including: R-12, R-22, R-123, R-134a and blends R-404A, R-408A, R-409A and R-410A (i.e., any refrigerant containing Chlorine, Fluorine or Bromine gas) Alarm Sensitivity: - Refrigerant 0.25 oz/year of R134a (hardest to detect refrigerant) Alarm Types - Audible and dual visual LEDs Power Source - Four (4) AA disposable alkaline batteries included Warm-up Time - 10 seconds Response Time: 0.2 second Battery Life - 4 to 5 hours, under typical intermittent operation. Probe - 20" (50.8 cm) maximum length, fully extended; 3" (7.62 cm) if wrapped around instrument. Includes LED indicator Size - 1.75"W (4.44cm) x 9.62"L (24.43cm) x 2.25"H (5.72 cm) Weight - 0.86 lbs. (0.39 kg) with batteries Agency Approvals: Refrigerant UL listed in accordance with SAE J1627 1, Group D hazardous areas. CE-Mark - Independently tested Available models and description:

Suppliers

Company
Product
Description
Supplier Links
Standard Informant 2 (Refrigerant Only) Detector (BA198040) - BA198040 - InspectorTools
Ventura, CA, USA
Standard Informant 2 (Refrigerant Only) Detector (BA198040)
BA198040
Standard Informant 2 (Refrigerant Only) Detector (BA198040) BA198040
Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases Response time is two-tenths of one second Probe length adjustable from 3" to 20" Lifetime warranty available Specifications: Sensing Elements: - Refrigerant - Heated Diode, U.S. Patent No. 5,932,176 Refrigerants Detected - All CFC, HCFC and HFC refrigerants including: R-12, R-22, R-123, R-134a and blends R-404A, R-408A, R-409A and R-410A (i.e., any refrigerant containing Chlorine, Fluorine or Bromine gas) Alarm Sensitivity: - Refrigerant 0.25 oz/year of R134a (hardest to detect refrigerant) Alarm Types - Audible and dual visual LEDs Power Source - Four (4) AA disposable alkaline batteries included Warm-up Time - 10 seconds Response Time: 0.2 second Battery Life - 4 to 5 hours, under typical intermittent operation. Probe - 20" (50.8 cm) maximum length, fully extended; 3" (7.62 cm) if wrapped around instrument. Includes LED indicator Size - 1.75"W (4.44cm) x 9.62"L (24.43cm) x 2.25"H (5.72 cm) Weight - 0.86 lbs. (0.39 kg) with batteries Agency Approvals: Refrigerant UL listed in accordance with SAE J1627 1, Group D hazardous areas. CE-Mark - Independently tested Available models and description:
  • Swap sensor tips in seconds
  • Microprocessor controlled for accuracy and reliability
  • Sensitivity is automatically adjusted
  • Sensors are the industry’s most responsive
  • Hydrophobic filter prevents moisture contamination
  • Optional rubber boot holds MagLite® flashlight
  • Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels
  • Detects all halogens and scores of hydrocarbon gases
  • Response time is two-tenths of one second
  • Probe length adjustable from 3" to 20"
  • Lifetime warranty available Specifications:
    • Sensing Elements: - Refrigerant - Heated Diode, U.S. Patent No. 5,932,176
    • Refrigerants Detected - All CFC, HCFC and HFC refrigerants including: R-12, R-22, R-123, R-134a and blends R-404A, R-408A, R-409A and R-410A (i.e., any refrigerant containing Chlorine, Fluorine or Bromine gas)
    Alarm Sensitivity:
    • - Refrigerant 0.25 oz/year of R134a (hardest to detect refrigerant)
    • Alarm Types - Audible and dual visual LEDs
    • Power Source - Four (4) AA disposable alkaline batteries included
    • Warm-up Time - 10 seconds
    • Response Time: 0.2 second
    • Battery Life - 4 to 5 hours, under typical intermittent operation.
    • Probe - 20" (50.8 cm) maximum length, fully extended; 3" (7.62 cm) if wrapped around instrument. Includes LED indicator
    • Size - 1.75"W (4.44cm) x 9.62"L (24.43cm) x 2.25"H (5.72 cm)
    • Weight - 0.86 lbs. (0.39 kg) with batteries
    Agency Approvals:
    • Refrigerant UL listed in accordance with SAE J1627
    • 1, Group D hazardous areas.
    • CE-Mark - Independently tested
    Available models and description:
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA198040
Product Name Standard Informant 2 (Refrigerant Only) Detector (BA198040)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Hydrogen Sulfide (H2S) Fixed Gas Detector w/ Remote Sensor (0-100ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-100ppm)
Number of Gases Monitored Single
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details