InspectorTools Fyrite Tech 60 Starter Kit BA248227

Description
Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Description
Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.

Suppliers

Company
Product
Description
Supplier Links
Fyrite Tech 60 Starter Kit - BA248227 - InspectorTools
Ventura, CA, USA
Fyrite Tech 60 Starter Kit
BA248227
Fyrite Tech 60 Starter Kit BA248227
Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
  • Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit
  • Measures: O2, Stack Temperature, Ambient Temperature and CO
  • Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
  • Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
    The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
    It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
    Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Supplier's Site
Fyrite Tech 60 Starter Kit - BA248227 - InspectorTools
Ventura, CA, USA
Fyrite Tech 60 Starter Kit
BA248227
Fyrite Tech 60 Starter Kit BA248227
Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustio n testing. It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test. Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
  • Kit includes hard carrying case, rubber boot, Draftrite and True Spot Smoke Test Kit
  • Measures: O2, Stack Temperature, Ambient Temperature and CO
  • Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free
  • Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries
    The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain the benefits of electronic-combustion testing.
    It used to be that gas and oil fired residential furnaces and appliances could be adequately serviced by conducting visual tests. But with today’s highly efficient equipment designed to comply with regulatory, environmental and safety concerns, "eye-balling the flame" is no longer a sufficient way to test.
    Based on the winning technology platform of the Fyrite Pro Analyzers, the Fyrite Tech offers service technicians an economical means to achieve greater precision than can be obtained with visual tests. From Carbon Monoxide testing to Oxygen and stack temperature measurement, the Fyrite Tech lets technicians instantly gather the precise measurements needed to ensure the safe, compliant, and efficient operation of residential fuel-burning appliances and furnaces.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Combustion Analyzers
Product Number BA248227
Product Name Fyrite Tech 60 Starter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Stainless Steel CO2 Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - Industrial Stainless Steel CO2 Gas Detector)
Number of Gases Monitored Single
View Details
4-Point Centralized Gas Detection System - CEL4 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; CO2 (optional feature); CO (optional feature); Cl2 (optional feature); Hydrocarbons (optional feature); H2 (optional feature); H2S (optional feature); Methane (CH4) / Natural Gas (optional feature); NO2 (optional feature); O2 (optional feature); SO2 (optional feature)
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR702 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details