InspectorTools GasAlertMicroClip XT 2-Gas Detector BWMC2-X0H0-Y-NA-00

Description
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2), Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system
Description
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2), Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system

Suppliers

Company
Product
Description
Supplier Links
GasAlertMicroClip XT 2-Gas Detector - BWMC2-X0H0-Y-NA-00 - InspectorTools
Ventura, CA, USA
GasAlertMicroClip XT 2-Gas Detector
BWMC2-X0H0-Y-NA-00
GasAlertMicroClip XT 2-Gas Detector BWMC2-X0H0-Y-NA-00
Standard Equipment Includes: Instrument with sensors as specified: Oxygen (O2), Hydrogen Sulfide (H2S) Stainless steel alligator clip Battery charger Calibration cap/hose Instructions in local languages Interactive training CD Water Resistant!Features Protect Yourself Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g) Simple one-button operation Standard datalogger (16 hours) and eventlogger (10 events) Durable, stainless steel alligator clip Integral concussion-proof boot for the most rugged environments Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane) Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours) Provides 95 dB alarm tone and bright wide-angled alarm bars Equipped with internal vibrating alarm for high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully compatible with BW’s MicroDock II automatic test and calibration system

Standard Equipment Includes:


  • Instrument with sensors as specified: Oxygen (O2), Hydrogen Sulfide (H2S)
  • Stainless steel alligator clip
  • Battery charger
  • Calibration cap/hose
  • Instructions in local languages
  • Interactive training CD

Water Resistant!Features
Protect Yourself

  • Rugged, ultra-compact (4.2 x 2.4 x 1.4 in / 10.7 x 6.0 x 3.6 cm) and lightweight (5.6 oz. / 160 g)
  • Simple one-button operation
  • Standard datalogger (16 hours) and eventlogger (10 events)
  • Durable, stainless steel alligator clip
  • Integral concussion-proof boot for the most rugged environments
  • Continuous LCD shows simultaneous gas concentrations for H2S, CO, O2, and combustibles (0-100% LEL or 0-5.0% Methane)
  • Powered by a lithium polymer battery (run-time typically 14 hours; recharge in less than 3 hours)
  • Provides 95 dB alarm tone and bright wide-angled alarm bars
  • Equipped with internal vibrating alarm for high noise areas
  • Backlight: in alarm (auto) and on demand reactivation
  • Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm)
  • Simple automatic calibration procedure
  • Fully compatible with BW’s MicroDock II automatic test and calibration system
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWMC2-X0H0-Y-NA-00
Product Name GasAlertMicroClip XT 2-Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

VOC Environmental Meter - PCE-VOC 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; (Formaldehyde (HCHO))
Instrument Type Detector
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
Portable Infrared Gas Analyzer - ZSV Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types CO2; (0-200ppm); CO; (0-200ppm); Methane (CH4) / Natural Gas; (0-1000ppm); NO; (0-500ppm); O2; (0 to 5%); SO2; (0-500ppm)
Electrical Outputs Current
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details