InspectorTools GasAlert Extreme Hydrogen Sulfide (H2S) Detector BWGAXTHDL

Description
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g)
Description
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g)

Suppliers

Company
Product
Description
Supplier Links
GasAlert Extreme Hydrogen Sulfide (H2S) Detector - BWGAXTHDL - InspectorTools
Ventura, CA, USA
GasAlert Extreme Hydrogen Sulfide (H2S) Detector
BWGAXTHDL
GasAlert Extreme Hydrogen Sulfide (H2S) Detector BWGAXTHDL
Standard Equipment Includes: Instrument with sensor as specified: Hydrogen Sulfide (H2S) Integral water-resistant IP 66/67 concussion-proof housing Built-in vibrator alarm Field replaceable battery Stainless steel alligator clip Test cap Hose and instructions Datalogging Multi-Language Version Options for LCD readings in English, French, German, Spanish or Portugese Full event logging and datalogging capabilities Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation. Multiple language and datalogging option Rugged, IP-66/67 highly water-resistant design Built-in concussion-proof boot Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto) LOW, HIGH, TWA and STEL alarms with adjustable setpoints Provides 95 dB tone and bright LED indication on alarm (typical) Internal vibrating alarm Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and Lightweight (2.9 oz. / 82 g)

Standard Equipment Includes:


  • Instrument with sensor as specified: Hydrogen Sulfide (H2S)
  • Integral water-resistant IP 66/67 concussion-proof housing
  • Built-in vibrator alarm
  • Field replaceable battery
  • Stainless steel alligator clip
  • Test cap
  • Hose and instructions
  • Datalogging Multi-Language Version
  • Options for LCD readings in English, French, German, Spanish or Portugese
  • Full event logging and datalogging capabilities

Compact and affordable GasAlert Extreme detectors are available for a wide variety of atmospheric hazards. The GasAlert Extreme is highly water-resistant, with an IP 66/67 fully immersible, EMI / RFI resistant housing, built-in concussion-proof boot, and heavy-duty, stainless steel, alligator style belt-clip. An extra-loud audible alarm, flashing LED light bars, and built-in vibrator alert users to hazardous conditions. The large, easy-to-read display includes a built-in backlight that ensures readings are legible even in dim light conditions. An easily changed 3V camera battery provides up to two years of continuous operation.


  • Multiple language and datalogging option
  • Rugged, IP-66/67 highly water-resistant design
  • Built-in concussion-proof boot
  • Continuous LCD shows real-time gas concentration with backlight in low light (auto and on demand); in alarm (auto)
  • LOW, HIGH, TWA and STEL alarms with adjustable setpoints
  • Provides 95 dB tone and bright LED indication on alarm (typical)
  • Internal vibrating alarm
  • Compact (1.1 x 2.0 x 3.75 in. / 28 x 50 x 95 mm) and
  • Lightweight (2.9 oz. / 82 g)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWGAXTHDL
Product Name GasAlert Extreme Hydrogen Sulfide (H2S) Detector
Unlock Full Specs
to access all available technical data

Similar Products

Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Zirconia Oxygen Probe Module Kit -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface); O2; (0.1–100% O₂ (2 mbar to 3 bar partial pressure) with electronics interface)
Electrical Outputs Current (optional feature)
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details