InspectorTools Deluxe Informant 2 (Refrigerant Only) (BA198043) BA198043

Description
Shown with optional deluxe kit and combustible gas sensor Detects refrigerant gases only The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible (optional) gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible (optional) gases. Features and Benefits One instrument—two functions (optional) Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases
Description
Shown with optional deluxe kit and combustible gas sensor Detects refrigerant gases only The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible (optional) gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible (optional) gases. Features and Benefits One instrument—two functions (optional) Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases

Suppliers

Company
Product
Description
Supplier Links
Deluxe Informant 2 (Refrigerant Only) (BA198043) - BA198043 - InspectorTools
Ventura, CA, USA
Deluxe Informant 2 (Refrigerant Only) (BA198043)
BA198043
Deluxe Informant 2 (Refrigerant Only) (BA198043) BA198043
Shown with optional deluxe kit and combustible gas sensor Detects refrigerant gases only The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible (optional) gas leaks with the same instrument. Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest. Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas. The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible (optional) gases. Features and Benefits One instrument—two functions (optional) Lightweight and ergonomically designed Swap sensor tips in seconds Microprocessor controlled for accuracy and reliability Sensitivity is automatically adjusted Sensors are the industry’s most responsive Hydrophobic filter prevents moisture contamination Optional rubber boot holds MagLite® flashlight Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels Detects all halogens and scores of hydrocarbon gases

Shown with optional deluxe kit and combustible gas sensor
Detects refrigerant gases only
The Informant™2 leak detector allows pinpoint detection of both refrigerant and combustible (optional) gas leaks with the same instrument.
Its unique combination of state-of-the-art patented sensor technology, advanced software design and microprocessor controlled circuitry offers you unmatched precision coupled with tremendous speed. It is unquestionably the most sensitive, most reliable, most accurate leak detector on the market today. And the fastest.
Swap sensor tips within seconds and never worry about adjusting sensitivity levels–it’s taken care of automatically–even where high levels of background vapors or refrigerants are present. The refrigerant sensor tip is finely tapered to 0.2 inch diameter–so you can get in between coils and fittings, gaining access to hard to reach areas.
The Informant™2 leak detector features an audible indicator with a mute option coupled with sequential LEDs to monitor increasing concentrations of refrigerant or combustible (optional) gases.
Features and Benefits

  • One instrument—two functions (optional)
  • Lightweight and ergonomically designed
  • Swap sensor tips in seconds
  • Microprocessor controlled for accuracy and reliability
  • Sensitivity is automatically adjusted
  • Sensors are the industry’s most responsive
  • Hydrophobic filter prevents moisture contamination
  • Optional rubber boot holds MagLite® flashlight
  • Sequential flashing probe tip, dual LED displays and loud tick rate indicates relative concentration levels
  • Detects all halogens and scores of hydrocarbon gases
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BA198043
Product Name Deluxe Informant 2 (Refrigerant Only) (BA198043)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter -  - CO2Meter.com
Specs
Gas Types CO2; (LEED Certification - 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter)
Number of Gases Monitored Single
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details