InspectorTools Quattro 2-Gas Detector (%LEL, CO) w/alkaline batterys BWQT0W0MAYNA

Description
Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that indicate operational information, such as bump test and calibration status for simplified onsite auditing. IntelliFlash provides continuous visual confirmation of detector operation and compliance. Suited to a wide range of industrial applications including confined space entry, the GasAlertQuattro is fully compatible with BW’s MicroDock II automatic test and calibration system. Features IntelliFlash verifies operation and compliance to both the user and supervisors from up to 20 ft. / 6.1 m One-button operational simplicity Easy to identify icons for onsite auditing and compliance Field-proven Surecell sensors offer an unprecedented performance, even in the harshest environments Easy-to-read, multi-language LCD displays two gas concentrations (%LEL, CO) simultaneously Audible, visual and vibrating alarm Extended alarm bars Flexible, interchangeable battery options with extended runtimes Full function self-test is initiated upon activation and runs continuously during operation Heartbeat pulses continually during normal operation Extensive datalogging and event logging capability User-options, such as flip display, accessible through IR interface for tamper-proof operation Multi-language support in English, French, German, Spanish and Portuguese Compatible with MicroDock II automated test and calibration system
Description
Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that indicate operational information, such as bump test and calibration status for simplified onsite auditing. IntelliFlash provides continuous visual confirmation of detector operation and compliance. Suited to a wide range of industrial applications including confined space entry, the GasAlertQuattro is fully compatible with BW’s MicroDock II automatic test and calibration system. Features IntelliFlash verifies operation and compliance to both the user and supervisors from up to 20 ft. / 6.1 m One-button operational simplicity Easy to identify icons for onsite auditing and compliance Field-proven Surecell sensors offer an unprecedented performance, even in the harshest environments Easy-to-read, multi-language LCD displays two gas concentrations (%LEL, CO) simultaneously Audible, visual and vibrating alarm Extended alarm bars Flexible, interchangeable battery options with extended runtimes Full function self-test is initiated upon activation and runs continuously during operation Heartbeat pulses continually during normal operation Extensive datalogging and event logging capability User-options, such as flip display, accessible through IR interface for tamper-proof operation Multi-language support in English, French, German, Spanish and Portuguese Compatible with MicroDock II automated test and calibration system

Suppliers

Company
Product
Description
Supplier Links
Quattro 2-Gas Detector (%LEL, CO) w/alkaline batterys - BWQT0W0MAYNA - InspectorTools
Ventura, CA, USA
Quattro 2-Gas Detector (%LEL, CO) w/alkaline batterys
BWQT0W0MAYNA
Quattro 2-Gas Detector (%LEL, CO) w/alkaline batterys BWQT0W0MAYNA
Visual auditing, easy compliance Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that indicate operational information, such as bump test and calibration status for simplified onsite auditing. IntelliFlash provides continuous visual confirmation of detector operation and compliance. Suited to a wide range of industrial applications including confined space entry, the GasAlertQuattro is fully compatible with BW’s MicroDock II automatic test and calibration system. Features IntelliFlash verifies operation and compliance to both the user and supervisors from up to 20 ft. / 6.1 m One-button operational simplicity Easy to identify icons for onsite auditing and compliance Field-proven Surecell sensors offer an unprecedented performance, even in the harshest environments Easy-to-read, multi-language LCD displays two gas concentrations (%LEL, CO) simultaneously Audible, visual and vibrating alarm Extended alarm bars Flexible, interchangeable battery options with extended runtimes Full function self-test is initiated upon activation and runs continuously during operation Heartbeat pulses continually during normal operation Extensive datalogging and event logging capability User-options, such as flip display, accessible through IR interface for tamper-proof operation Multi-language support in English, French, German, Spanish and Portuguese Compatible with MicroDock II automated test and calibration system

Visual auditing, easy compliance
Rugged and reliable, the GasAlertQuattro two-gas detector combines a comprehensive range of features with simple one-button operation. With flexible power options, the GasAlertQuattro is always ready. The graphic LCD displays easy to identify icons that indicate operational information, such as bump test and calibration status for simplified onsite auditing. IntelliFlash provides continuous visual confirmation of detector operation and compliance. Suited to a wide range of industrial applications including confined space entry, the GasAlertQuattro is fully compatible with BW’s MicroDock II automatic test and calibration system.
Features

  • IntelliFlash verifies operation and compliance to both the user and supervisors from up to 20 ft. / 6.1 m
  • One-button operational simplicity
  • Easy to identify icons for onsite auditing and compliance
  • Field-proven Surecell sensors offer an unprecedented performance, even in the harshest environments
  • Easy-to-read, multi-language LCD displays two gas concentrations (%LEL, CO) simultaneously
  • Audible, visual and vibrating alarm
  • Extended alarm bars
  • Flexible, interchangeable battery options with extended runtimes
  • Full function self-test is initiated upon activation and runs continuously during operation
  • Heartbeat pulses continually during normal operation
  • Extensive datalogging and event logging capability
  • User-options, such as flip display, accessible through IR interface for tamper-proof operation
  • Multi-language support in English, French, German, Spanish and Portuguese
  • Compatible with MicroDock II automated test and calibration system
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Gas Instruments
Product Number BWQT0W0MAYNA
Product Name Quattro 2-Gas Detector (%LEL, CO) w/alkaline batterys
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; Methane (CH4) / Natural Gas; (Combustible Fixed Gas Detectors - Methane (CH4) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details